EN
  • EN
  • DE

TP3040AN

Part No TP3040AN
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1100694-TP3040AN
Categories OEM Parts(T-Z)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TP3040AN CAD Model

Description

The TP3040AN is a monolithic CMOS combo codec (coder/decoder) with programmable transmit and receive filters from National Semiconductor (now Texas Instruments). This device is designed for telecommunications applications, providing high-quality voice encoding and decoding. It integrates both analog-to-digital (A/D) and digital-to-analog (D/A) conversion functions, along with filtering and gain control capabilities.

Applications:

  • Telecommunications: Used in digital telephone systems for voice encoding and decoding.
  • Voice over IP (VoIP): Employed in VoIP applications for converting analog voice signals into digital data.
  • Digital Signal Processing (DSP): Integrated into DSP systems for voice processing and communication.
  • PBX Systems: Used in Private Branch Exchange (PBX) systems for handling voice communication within an organization.
  • Answering Machines: Incorporated in answering machines for recording and playing back voice messages.

Features:

  • CMOS Technology: Offers low power consumption and high noise immunity.
  • A/D and D/A Conversion: Integrates both analog-to-digital and digital-to-analog conversion functions.
  • Programmable Filters: Allows for flexible configuration of transmit and receive filters.
  • Gain Control: Provides adjustable gain control for both transmit and receive channels.
  • Mu-Law and A-Law Companding: Supports both Mu-Law and A-Law companding standards for voice compression.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design.

Benefits:

  • High-Quality Voice Communication: Provides clear and natural voice reproduction.
  • Low Power Consumption: Reduces power requirements and extends battery life in portable applications.
  • Flexible Configuration: Programmable filters and gain control allow for customization to specific application needs.
  • Industry Standard Companding: Supports industry standard voice compression algorithms for compatibility with various systems.
  • Simplified System Design: Single power supply requirement simplifies board layout and reduces component count.

The TP3040AN’s programmable filters enable optimization of voice quality for different communication channels. The Mu-Law and A-Law companding support ensures compatibility with global telecommunications standards. The low power consumption makes it ideal for battery-powered devices and energy-efficient systems. The integrated A/D and D/A conversion functions simplify the design of voice communication systems, reducing the need for external components. This codec provides a reliable and versatile solution for various voice communication applications.

Technical Specifications (Example):

  • Supply Voltage: 5V
  • Sampling Rate: 8 kHz
  • Companding: Mu-Law and A-Law
  • Signal-to-Noise Ratio: 80 dB
  • Operating Temperature: -40°C to +85°C
  • Package Type: DIP or SOIC

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TDK Corporation
3-terminal Filters
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3032 $61.2128
10+ $12.5565 $125.5650
15+ $12.1642 $182.4630
20+ $11.7718 $235.4360
26+ $11.3793 $295.8618
34+ $10.2021 $346.8714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess