EN
  • EN
  • DE

S93C46DV01

Part No S93C46DV01
Manufacturer National Semiconductor (TI)
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090692-S93C46DV01
Categories OEM Parts( S )
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S93C46DV01 CAD Model

Description

The S93C46DV01 is a 1K-bit Microwire Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by National Semiconductor, now part of Texas Instruments (TI). It is designed for low-voltage, low-power applications, offering non-volatile storage for small amounts of data. This type of EEPROM is commonly used in various electronic devices for storing configuration settings, calibration data, and other critical information that needs to be retained even when power is removed.

Applications

  • Consumer electronics (e.g., TVs, DVD players)
  • Automotive electronics (e.g., car radios, instrument clusters)
  • Industrial control systems
  • Medical devices
  • Security systems
  • Set-top boxes

Features

  • 1K-bit (128 x 8 or 64 x 16) capacity: Provides 1024 bits of non-volatile storage.
  • Microwire serial interface: Uses a simple 3-wire serial communication protocol for easy integration with microcontrollers.
  • Low voltage operation: Operates at low voltages (e.g., 2.7V to 5.5V), making it suitable for battery-powered applications.
  • Low power consumption: Minimizes power consumption in both active and standby modes.
  • Self-timed write cycle: Simplifies the write operation by automatically controlling the write timing.
  • Write protect feature: Prevents accidental data corruption.
  • High endurance: Supports a large number of write cycles (typically 1 million or more).
  • Data retention: Retains data for a long period of time (typically 100 years).
  • Small package size: Available in small packages (e.g., SOIC, TSSOP) for space-constrained applications.

Benefits

  • Non-volatile storage: Retains data even when power is removed, ensuring that critical settings are preserved.
  • Easy to use: The Microwire interface simplifies communication with microcontrollers.
  • Low power consumption: Extends battery life in portable devices.
  • High reliability: Provides reliable data storage in harsh environments.
  • Write protection: Prevents accidental data corruption.
  • Small size: Allows for integration into compact designs.

Additional Details

The S93C46DV01 typically uses a clock signal, a data input/output (I/O) line, and a chip select (CS) line for communication. The data is written to and read from the EEPROM using a series of commands sent over the Microwire interface. The device includes built-in write protection features to prevent accidental data corruption. For detailed electrical characteristics, timing diagrams, and programming instructions, refer to the Texas Instruments (TI) datasheet for the S93C46DV01 or a compatible device from the same family. Consider electrostatic discharge (ESD) precautions when handling this device.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess