EN
  • EN
  • DE

PC165500VEF

Part No PC165500VEF
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (O - R)
Description PC165500VEF Ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084000-PC165500VEF
Categories OEM Parts(O-R)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC165500VEF CAD Model

Description

The National Semiconductor (now Texas Instruments) PC165500VEF, often referred to as the PC16550, is a single-channel Universal Asynchronous Receiver/Transmitter (UART) with a 16-byte FIFO. It is a widely used device for serial communication, converting parallel data from a computer or microcontroller into a serial stream suitable for transmission over a communication channel, and vice versa.

Applications

  • Serial communication ports in PCs and embedded systems
  • Modems
  • Serial printers
  • Data acquisition systems
  • Industrial control systems

Features

  • Single-channel UART
  • 16-byte FIFO for transmit and receive
  • Programmable baud rate generator
  • Supports 5, 6, 7, or 8 data bits, and 1, 1.5, or 2 stop bits
  • Parity generation and checking (even, odd, none)
  • Modem control signals (CTS, RTS, DSR, DTR, RI, DCD)
  • Interrupt generation

Benefits

  • Efficient serial communication: The 16-byte FIFO buffers allow for smoother data transfer, reducing CPU overhead by minimizing the number of interrupts required.
  • Flexible baud rate selection: The programmable baud rate generator supports a wide range of communication speeds, adapting to various application requirements.
  • Versatile data format support: Accommodates different data formats, ensuring compatibility with various serial communication protocols.
  • Modem control: Enables full modem control capabilities, facilitating communication over telephone lines.
  • Interrupt-driven operation: Allows for efficient interrupt handling, minimizing CPU intervention and maximizing system performance.

Additional Details

The PC165500VEF supports a wide range of baud rates, data formats, and parity options, making it a versatile solution for various serial communication needs. The FIFO buffers significantly improve data throughput by allowing the UART to handle multiple characters without interrupting the CPU. The modem control signals enable the UART to manage communication flow and detect connection status. Refer to the Texas Instruments datasheet for detailed specifications, including pinout diagrams, electrical characteristics, and programming guidelines. The PC165500VEF is often used with a crystal oscillator to generate the clock signal required for the baud rate generator.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess