EN
  • EN
  • DE

NMC27C128BQ120

Part No NMC27C128BQ120
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1222372-NMC27C128BQ120
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NMC27C128BQ120 CAD Model

Description

The NMC27C128BQ120 is a 128K-bit (16K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by National Semiconductor (later acquired by Texas Instruments). It's designed for applications that require non-volatile storage of program code or data in embedded systems, offering the flexibility of reprogramming through UV erasure.

Applications

  • Microcontroller Program Storage: Storing firmware and operating systems for microcontrollers in various embedded applications.
  • Industrial Control Systems: Storing configuration data, calibration parameters, and control algorithms for industrial equipment.
  • Instrumentation: Used in test and measurement equipment to store calibration data and program routines.
  • Robotics: Storing control programs and parameters for robotic systems.
  • Consumer Electronics: Used in older consumer electronics devices for firmware storage.

Features

  • 128K-bit (16K x 8) Memory Organization: Provides a storage capacity of 128 kilobits organized as 16,384 bytes.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • UV Erasable: Allows for reprogramming after exposure to ultraviolet light, enabling iterative development.
  • Fast Access Time (120ns): Provides quick read operations for efficient system performance; indicated by the "120" in the part number.
  • Single 5V Power Supply: Operates with a single 5V power source, simplifying system design.
  • Three-State Output: Allows for easy interfacing with microprocessor systems.

Benefits

  • Flexibility: UV erasability allows for easy reprogramming during development and prototyping.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliability: Provides non-volatile storage, ensuring data retention even without power.
  • Ease of Integration: Compatible with standard EPROM programming equipment and interfaces.
  • Cost-Effective: Offers a cost-efficient solution for non-volatile memory requirements.

Additional Details

The NMC27C128BQ120 EPROM typically comes in a DIP (Dual In-line Package) format. It requires a programming voltage (Vpp) during the programming process. The erasure process involves exposing the chip to UV light of a specific wavelength and intensity for a certain duration. Detailed timing diagrams and programming algorithms are available in the manufacturer's datasheet. The "BQ" likely refers to the package type or temperature range.

You May Also Be Interested in

Intel
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
NANYA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess