EN
  • EN
  • DE

NM93CS66M8X

Part No NM93CS66M8X
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1160643-NM93CS66M8X
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM93CS66M8X CAD Model

Description

The NM93CS66M8X is a 4096-bit Microwire Serial EEPROM manufactured by National Semiconductor, now a part of Texas Instruments (TI). It is a non-volatile memory device that can be electrically erased and reprogrammed. The Microwire interface allows for simple and efficient communication with microcontrollers and other digital systems.

Applications

  • Data storage in embedded systems
  • Configuration storage
  • Parameter storage
  • Calibration data storage
  • Serial presence detect (SPD) in memory modules

Features

  • 4096 bits (512 x 8) of EEPROM: Provides non-volatile storage for data and configuration parameters.
  • Microwire Serial Interface: Enables simple and efficient communication with microcontrollers.
  • Low Voltage Operation: Operates at low voltage levels, typically 2.5V to 5.5V.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Self-Timed Write Cycle: Simplifies the write operation by automatically timing the write cycle.
  • Write Protect Feature: Prevents accidental data corruption by disabling write operations.
  • 8-Pin SOIC Package: Housed in an 8-pin Small Outline Integrated Circuit (SOIC) package for surface mount assembly.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Interface: The Microwire interface simplifies communication with microcontrollers.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Footprint: The SOIC package minimizes board space requirements.
  • Reliable Data Storage: Provides reliable and secure storage for critical data and configuration parameters.

Additional Details

The NM93CS66M8X uses a simple serial protocol for reading and writing data. The Microwire interface typically consists of three signals: Clock (SCK), Data Input (DI), and Data Output (DO). A Chip Select (CS) signal is used to enable communication with the device. The datasheet provides detailed information on the timing requirements, command codes, and electrical characteristics. Proper power supply decoupling is recommended to minimize noise and ensure stable operation. The "M8" likely refers to the package type (SOIC-8) and "X" may indicate a specific temperature range or other variant.

You May Also Be Interested in

Intel
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
RF Micro Devices
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
NXP / Nexperia
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess