EN
  • EN
  • DE

NDP6060B

Part No NDP6060B
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176218-NDP6060B
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NDP6060B CAD Model

Description

The NDP6060B is an N-Channel enhancement mode logic level power MOSFET. It is manufactured by National Semiconductor, which is now part of Texas Instruments (TI). This MOSFET is designed for efficient power switching and amplification in various electronic circuits. Its logic-level gate drive makes it compatible with low-voltage logic circuits, simplifying the design process.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters for voltage regulation.
  • Motor Control: Employed in motor control circuits for efficient power delivery to motors.
  • Power Management: Utilized in power management systems for controlling power distribution.
  • Load Switching: Used as a switch for controlling various loads in electronic circuits.
  • LED Lighting: Employed in LED lighting systems for efficient current control.

Features:

  • N-Channel MOSFET: Offers low on-resistance and high current handling capability.
  • Logic Level Gate Drive: Compatible with low-voltage logic circuits (e.g., 5V).
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching.
  • High Current Capability: Can handle significant current levels without overheating.
  • Fast Switching Speed: Enables efficient switching performance.
  • Avalanche Rated: Can withstand transient voltage spikes.

Benefits:

  • Efficient Power Switching: Minimizes power loss and improves overall system efficiency.
  • Simplified Design: Logic-level gate drive simplifies the design process and reduces component count.
  • High Performance: Offers excellent switching performance and high current handling capability.
  • Reliable Operation: Designed for reliable operation in various applications.
  • Cost-Effective: Provides a cost-effective solution for power switching applications.

Technical Specifications:

The NDP6060B typically features a drain-source voltage (VDS) of 60V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of around 19A. The on-resistance (RDS(on)) is typically in the range of 0.06 ohms at a gate-source voltage of 5V. The device is typically available in a TO-220 package. It is also RoHS compliant.

You May Also Be Interested in

NANYA
Need more? Email Us
Intel
Contact for details
Need more? Email Us
New Japan Radio
Lowest to $1.3063
NEC
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Intel
Need more? Email Us
QSI
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess