EN
  • EN
  • DE

MM74HCT151M

Part No MM74HCT151M
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOP14
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
RoHS State Request Verification
Win Source Part Number 711268-MM74HCT151M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74HCT151M CAD Model

Description

The MM74HCT151M is a high-speed 8-input multiplexer with a complementary output. It is part of the 74HCT series, which is a family of high-speed logic devices that are pin-compatible with the 74LS series but offer significantly improved performance and lower power consumption. This multiplexer, now manufactured by Texas Instruments (TI) after their acquisition of National Semiconductor, allows you to select one of eight data inputs and route it to a single output. It features both a true (Y) and a complemented (W) output.

Applications

  • Data Selection and Routing: Selecting one of several data sources for processing or transmission.
  • Logic Function Implementation: Implementing complex logic functions by using the multiplexer to select different logic gates.
  • Address Decoding: Decoding memory addresses or selecting peripherals based on address inputs.
  • Parallel-to-Serial Conversion: Converting parallel data into a serial stream.
  • Digital Audio and Video Systems: Routing audio or video signals in digital systems.

Features

  • High Speed Operation: Operates at high speeds, allowing for fast data processing.
  • Low Power Consumption: Consumes less power compared to other logic families.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 4.5V to 5.5V.
  • 8-Input Multiplexer: Selects one of eight data inputs.
  • Complementary Outputs: Provides both true (Y) and complemented (W) outputs.
  • Enable Input: An enable input allows for easy cascading of multiple multiplexers.

Benefits

  • Increased System Performance: High-speed operation enhances overall system performance.
  • Reduced Power Consumption: Lower power consumption leads to longer battery life in portable devices.
  • Versatile Logic Functionality: Enables flexible data selection and routing capabilities.
  • Simplified Circuit Design: Reduces the number of components required for complex logic functions.
  • Easy Implementation: Pin-compatible with standard logic families for easy integration.

Additional Details

The MM74HCT151M is typically packaged in a 16-pin SOIC (Small Outline Integrated Circuit) package. Its operating temperature range is generally between -40°C and +85°C. The propagation delay, which is the time it takes for the output to change after a change in the input, is a crucial parameter for high-speed applications. The input and output voltage levels are compatible with TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels. The device also features input clamp diodes to limit ringing and noise. It is also available in DIP (Dual In-line Package) format. Detailed electrical characteristics, such as propagation delay and power consumption, are available in the product datasheet from Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess