EN
  • EN
  • DE

MM74HC51M

Part No MM74HC51M
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002053-MM74HC51M
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM74HC51M CAD Model

Description

The MM74HC51M is a high-speed silicon gate CMOS device featuring AND-OR-INVERT gates. It operates within a supply voltage range of 2V to 6V and is pin-compatible with low-power Schottky TTL (LSTTL) devices. This device provides designers with a flexible logic function for various digital applications.

Applications

  • Logic gates for digital circuits
  • Control systems
  • Data processing
  • Instrumentation
  • Computer interfaces

Features

  • High Speed: tpd = 11 ns (typ) at VCC = 5V
  • Low Power Dissipation: ICC = 2 µA (max) at TA = 25°C
  • High Noise Immunity: VNIH = VNIL = 30% VCC
  • Output Drive Capability: 10 LSTTL Loads
  • Wide Operating Voltage Range: 2V to 6V
  • Pin and Function Compatible with 74LS51

Benefits

  • Improved System Performance: The high-speed operation allows for faster data processing and control functions.
  • Reduced Power Consumption: Low power dissipation contributes to energy efficiency and longer battery life in portable applications.
  • Enhanced Noise Immunity: High noise immunity ensures reliable operation in noisy environments.
  • Easy Integration: Pin compatibility with LSTTL devices simplifies the replacement or upgrade of existing systems.
  • Versatile Application: The wide operating voltage range allows for use in various power supply configurations.

Technical Specifications

  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage (VCC): 2V to 6V
  • Input Voltage (VI): 0V to VCC
  • Output Voltage (VO): 0V to VCC
  • Propagation Delay Time (tpd): 11 ns (typical) at VCC = 5V
  • Input Capacitance (CIN): 5 pF (typical)

The MM74HC51M is a reliable and versatile component for digital logic designs, offering a combination of high speed, low power consumption, and noise immunity.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess