EN
  • EN
  • DE

IL300-F-X007T

Part No IL300-F-X007T
Manufacturer Vishay
Catalog OEM Parts (F - I)
Description Optocoupler Dc-out Dc-in 3-CH 8-PIN DIP T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064894-IL300-F-X007T
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IL300-F-X007T CAD Model

Description

The IL300-F-X007T is a high-isolation analog isolator manufactured by Vishay. This device is designed to provide galvanic isolation between input and output circuits, enabling safe and reliable signal transfer in various industrial and medical applications.

Applications

  • Industrial Automation: Signal isolation in programmable logic controllers (PLCs), motor drives, and process control systems.
  • Medical Equipment: Patient monitoring systems, defibrillators, and other medical devices requiring high isolation.
  • Power Supplies: Isolated power supplies, inverters, and converters.
  • Data Acquisition: Isolated data acquisition systems and instrumentation.
  • General Purpose Isolation: Isolation of analog signals in harsh environments.

Features

  • High Isolation Voltage: Provides high voltage isolation, ensuring safety and preventing ground loops.
  • Analog Signal Isolation: Transfers analog signals with high accuracy and linearity.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • Compact Package: Space-saving design for easy integration into electronic circuits.
  • High Common-Mode Transient Immunity: Excellent immunity to noise and transient voltages.

Benefits

  • Enhanced Safety: Galvanic isolation protects equipment and users from high voltage hazards.
  • Improved Signal Integrity: Eliminates ground loops and reduces noise for accurate signal transmission.
  • Increased System Reliability: Prevents damage from voltage spikes and transients.
  • Simplified System Design: Facilitates easy integration into existing systems with minimal modifications.
  • Compliance with Safety Standards: Meets stringent safety requirements for industrial and medical applications.

Additional Details

The IL300-F-X007T utilizes optocoupler technology to achieve galvanic isolation. It consists of an input LED and an output phototransistor, separated by a dielectric barrier. The input signal modulates the LED, which emits light that is detected by the phototransistor, thereby transferring the signal across the isolation barrier.

Key technical specifications include a high isolation voltage rating (typically several kilovolts), a wide bandwidth, and low input-output capacitance. The device is designed for operation in a wide temperature range, making it suitable for harsh industrial environments.

Vishay provides detailed datasheets and application notes for the IL300-F-X007T, which include information on circuit design, performance characteristics, and safety considerations. These resources are essential for ensuring proper usage and optimal performance of the isolator.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess