EN
  • EN
  • DE

MM58167AV

Part No MM58167AV
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996952-MM58167AV
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM58167AV CAD Model

Description

The MM58167AV is a real-time clock (RTC) integrated circuit manufactured by National Semiconductor, now Texas Instruments (TI). It provides accurate timekeeping and calendar functions for various electronic systems.

Applications

  • Embedded systems
  • Data loggers
  • Industrial control systems
  • Consumer electronics
  • Instrumentation

Features

  • Real-time clock and calendar
  • Counts seconds, minutes, hours, day of the week, date, month, and year
  • Leap year compensation
  • Battery backup for continuous timekeeping
  • Low power consumption
  • Serial interface (e.g., SPI or I2C - Consult datasheet)

Benefits

  • Accurate timekeeping: Provides precise and reliable time and date information.
  • Autonomous operation: Continues to keep time even when the main power is off, thanks to the battery backup.
  • Low power consumption: Minimizes power consumption, extending battery life and reducing overall system power requirements.
  • Easy interface: Can be easily interfaced with microcontrollers and other digital systems through a serial interface.
  • Complete calendar functions: Provides complete calendar information, including day of the week and leap year compensation.

Additional Details

The MM58167AV is designed for applications where accurate and continuous timekeeping is essential. It typically requires a crystal oscillator for timekeeping accuracy. The serial interface allows a microcontroller to read and write time and date information. The specific interface details and register map are provided in the official Texas Instruments datasheet. The device has a built-in power-sense circuit that automatically switches to battery backup when the main power supply is removed. Proper selection of the battery is crucial for long-term reliable operation. The datasheet also specifies the operating voltage range and temperature range. Proper decoupling capacitors should be used near the power supply pins to ensure stable operation. The exact communication protocol (SPI or I2C) and address need to be verified from the datasheet to ensure correct operation.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess