EN
  • EN
  • DE

MM58167AJ

Part No MM58167AJ
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020616-MM58167AJ
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM58167AJ CAD Model

Description

The MM58167AJ is a real-time clock (RTC) integrated circuit manufactured by National Semiconductor (now Texas Instruments). It provides accurate timekeeping functions, including seconds, minutes, hours, day of the week, date, month, and year. It's designed for use in applications requiring precise time tracking, even when the main system power is off.

Applications:

  • Consumer Electronics: Used in VCRs, DVD players, and other consumer devices to keep track of time.
  • Industrial Control Systems: Employed in industrial automation systems for time synchronization and scheduling.
  • Data Loggers: Used in data loggers to timestamp recorded data.
  • Computer Systems: Provides a backup clock for computer systems.
  • Point-of-Sale (POS) Systems: Used in POS systems to record transaction times.

Features:

  • Real-Time Clock: Provides accurate timekeeping functions.
  • Calendar: Includes a calendar function that automatically adjusts for leap years.
  • Low Power Consumption: Designed for low power consumption to extend battery life.
  • Battery Backup: Can be powered by a battery when the main system power is off.
  • Serial Interface: Provides a serial interface for communication with the host system.
  • Alarm Function: Includes an alarm function for generating an interrupt at a specified time.

Benefits:

  • Accurate Timekeeping: Provides accurate timekeeping even when the main system power is off.
  • Long Battery Life: Low power consumption extends battery life.
  • Easy to Interface: Serial interface simplifies communication with the host system.
  • Automatic Leap Year Adjustment: Calendar function automatically adjusts for leap years.
  • Alarm Functionality: Allows for generating an interrupt at a specified time.

Technical Specifications: The MM58167AJ typically operates with a 32.768 kHz crystal oscillator. The supply voltage range is typically from 2V to 5.5V. It communicates with the host system via a serial interface, often a 3-wire interface. It is commonly available in a DIP package. Consult the official datasheet from Texas Instruments for detailed specifications and pinout information.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess