EN
  • EN
  • DE

LP3986BLX-3333

Part No LP3986BLX-3333
Manufacturer National Semiconductor (TI)
Catalog Misc Products
Description Dual Micropower 150 mA Ultra Low-Dropout CMOS Voltage Regulators in micro SMD Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828131-LP3986BLX-3333
Ultra Librarian 3D Model Ultra Librarian LP3986BLX-3333 CAD Model

Description

The LP3986BLX-3333, manufactured by National Semiconductor (now Texas Instruments), is a low-dropout (LDO) voltage regulator. These regulators are designed to provide a stable and consistent output voltage even when the input voltage fluctuates or drops below the desired output level. The '3333' likely refers to a fixed output voltage of 3.3V. The LP3986 family is known for its low quiescent current and small package size, making it suitable for portable and battery-powered applications.

Applications

  • Mobile Phones: Powering core logic, memory, and peripherals.
  • PDAs and Smart Devices: Providing stable voltage for processors and other sensitive components.
  • Portable Media Players: Ensuring consistent performance and extending battery life.
  • Wireless Communication Devices: Regulating voltage for RF transceivers and baseband processors.
  • Digital Cameras: Powering image sensors, processors, and memory.

Features

  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage differential.
  • Fixed Output Voltage: Provides a stable 3.3V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from damage in case of a short circuit.
  • Over-Temperature Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Enable Pin: Allows for power sequencing and controlled shutdown.
  • Small Package Size: Enables compact designs for portable devices.
  • High Output Accuracy: Ensures precise voltage regulation for sensitive components.

Benefits

  • Extended Battery Life: Low quiescent current minimizes power consumption in portable devices.
  • Improved System Stability: Stable output voltage ensures reliable operation of connected components.
  • Simplified Design: Fixed output voltage eliminates the need for external feedback resistors.
  • Enhanced System Protection: Short-circuit and over-temperature protection prevent damage to the regulator and connected circuitry.
  • Reduced Board Space: Small package size enables compact designs for space-constrained applications.
  • Reliable Performance: High output accuracy ensures consistent performance under varying load conditions.

Additional Details

The LP3986BLX-3333 typically requires a small external capacitor for stability. Refer to the datasheet for recommended capacitor values and placement. The device operates over a specified temperature range, typically -40°C to +85°C or higher. The dropout voltage is typically a few hundred millivolts at the rated output current. The enable pin can be used to disable the regulator, reducing the supply current to a very low level. The specific package type is often a micro SMD or similar small footprint package, enabling high density board designs. For detailed specifications and application information, consult the official Texas Instruments datasheet for the LP3986 family.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess