EN
  • EN
  • DE

LMZ12001TZX-ADJ

Part No LMZ12001TZX-ADJ
Manufacturer National Semiconductor (TI)
Catalog Power Supplies Board Mount DCDC Converters
Description 1A SIMPLE SWITCHER® Power Module with 20V Maximum Input Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1202520-LMZ12001TZX-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ12001TZX-ADJ CAD Model

Description

The LMZ12001TZX-ADJ is a SIMPLE SWITCHER® power module from Texas Instruments. It's an easy-to-use step-down (buck) regulator capable of delivering up to 1A of output current. The adjustable output voltage feature allows flexibility in designing power supplies for various applications. This module integrates the regulator, inductor, and passives into a single package, simplifying the design process and reducing board space.

Applications:

  • Point-of-Load Regulation: Providing localized power to individual components or circuits on a PCB.
  • Industrial Automation: Powering sensors, controllers, and other devices in industrial environments.
  • Telecommunications Equipment: Regulating voltage for communication modules and infrastructure.
  • FPGA/Microprocessor Power: Providing core and I/O power to FPGAs and microprocessors.

Features:

  • 1A Output Current: Capable of delivering up to 1A of continuous output current.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Integrated Inductor: Integrated inductor simplifies design and reduces component count.
  • Overcurrent Protection: Protects the module and the load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the module in case of excessive temperature.
  • High Efficiency: High efficiency reduces power dissipation and improves overall system efficiency.
  • SIMPLE SWITCHER® Design: Easy-to-use design simplifies power supply design.

Benefits:

  • Simplified Design: Integrated components reduce design complexity and time.
  • Reduced Board Space: Compact module saves valuable board space.
  • Improved Reliability: Robust design ensures reliable operation in harsh environments.
  • Increased Efficiency: High efficiency reduces power dissipation and improves system efficiency.
  • Flexible Output Voltage: Adjustable output voltage allows for versatile applications.

Additional Details:

The LMZ12001TZX-ADJ requires external resistors to set the desired output voltage. The datasheet provides detailed information on selecting appropriate resistor values. This module also features overcurrent and thermal shutdown protection to enhance reliability. Proper thermal management is crucial for achieving optimal performance. Refer to the datasheet for thermal considerations and recommended PCB layout guidelines. The input voltage range must be adhered to for safe and reliable operation. Ensure adequate bypassing capacitors are placed close to the input pins.

You May Also Be Interested in

HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8913 $59.3478
13+ $8.1160 $105.5080
20+ $7.8624 $157.2480
27+ $7.6087 $205.4349
34+ $7.3551 $250.0734
46+ $6.5942 $303.3332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess