EN
  • EN
  • DE

LMV431BCZ

Part No LMV431BCZ
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Reference
Description Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1202148-LMV431BCZ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV431BCZ CAD Model

Description

The LMV431BCZ is a precision low voltage shunt regulator from Texas Instruments (formerly National Semiconductor). It's designed to be a versatile voltage reference offering high accuracy and stability over a wide range of operating conditions. The device functions similarly to a Zener diode but offers improved performance, particularly in terms of precision and adjustability. It's a three-terminal device with an anode, cathode, and reference pin. The reference pin allows for adjusting the output voltage using external resistors.

Applications:

  • Precision voltage references
  • Error amplifiers in switching power supplies
  • Adjustable power supplies
  • Voltage monitoring
  • Instrumentation
  • Data acquisition systems

Features:

  • Low voltage operation (1.24V reference)
  • Adjustable output voltage
  • Tight tolerance
  • Low temperature coefficient
  • Low output impedance
  • Sink current capability: 100mA
  • Available in various packages including SOT-23

Benefits:

  • Improved accuracy and stability compared to Zener diodes
  • Flexibility in setting the output voltage
  • Reduced component count in power supply designs
  • Enhanced performance in precision measurement applications
  • Stable operation over temperature variations

Additional Details:

The LMV431BCZ offers a typical reference voltage of 1.24V with a tight tolerance, making it suitable for applications requiring precise voltage regulation. The adjustable output voltage feature allows users to configure the device for specific voltage requirements. The low output impedance ensures stable operation even with varying load currents. The device is available in a SOT-23 package making it suitable for high-density circuit boards. The operating temperature range is typically -40°C to +125°C. The device requires an external resistor network to set the desired output voltage, allowing for fine-tuning and customization. The reference input current is very low, minimizing loading effects on the voltage divider network. The LMV431BCZ is widely used in linear regulators, switching power supplies, and instrumentation circuits where a stable and accurate voltage reference is critical. The device is also available in automotive qualified versions.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5592 $50.3280
220+ $0.4589 $100.9580
340+ $0.4445 $151.1300
465+ $0.4302 $200.0430
605+ $0.4159 $251.6195
805+ $0.3728 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess