EN
  • EN
  • DE

LM93C1MTX

Part No LM93C1MTX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070264-LM93C1MTX
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM93C1MTX CAD Model

Description

The LM93C1MTX is a temperature sensor and fan controller from Texas Instruments (formerly National Semiconductor). This integrated circuit is designed to monitor the temperature of electronic systems and automatically adjust fan speed to maintain optimal operating conditions. It's often used in applications where thermal management is critical to ensure the reliability and longevity of electronic components.

Applications:

  • Desktop and Laptop Computers: Used for monitoring CPU, GPU, and system temperatures, adjusting fan speeds to reduce noise and maintain performance.
  • Server Systems: Essential for controlling cooling in high-density server environments to prevent overheating and ensure system stability.
  • Industrial Control Systems: Monitors temperatures in industrial equipment and adjusts cooling systems to prevent malfunctions due to overheating.
  • Power Supplies: Regulates fan speed in power supplies to dissipate heat efficiently and prolong component life.
  • Embedded Systems: Implemented in various embedded systems where thermal management is crucial, such as automotive electronics and telecommunications equipment.

Features:

  • Remote Temperature Sensing: Monitors temperature at a remote location using a diode-connected transistor.
  • Local Temperature Sensing: Integrated temperature sensor for monitoring the device's own temperature.
  • Fan Speed Control: PWM (Pulse Width Modulation) output for precise fan speed control.
  • Overtemperature Alert: Generates an alert signal when the temperature exceeds a programmable threshold.
  • SMBus/I2C Interface: Allows communication with a host controller for monitoring and configuration.
  • Programmable Settings: Configurable temperature thresholds, fan speed control parameters, and alert behavior.

Benefits:

  • Improved System Reliability: By maintaining optimal operating temperatures, the LM93C1MTX helps prevent component failures and extends the lifespan of electronic systems.
  • Reduced Noise: Automatic fan speed control minimizes fan noise by adjusting fan speed only when necessary.
  • Energy Efficiency: Optimizes power consumption by reducing fan speed when cooling demand is low.
  • Simplified Thermal Management: Integrates temperature sensing and fan control functions into a single chip, simplifying system design.
  • Enhanced System Performance: Prevents thermal throttling by ensuring adequate cooling, maintaining consistent performance under heavy workloads.
  • Remote Monitoring Capabilities: Allows for remote monitoring of system temperatures, enabling proactive maintenance and troubleshooting.

Additional Details:

The LM93C1MTX typically operates from a 3.3V or 5V power supply. Its SMBus/I2C interface allows for easy integration with microcontrollers and system management software. The device is available in a TSSOP package, making it suitable for surface mount assembly. The integrated overtemperature alert feature provides an additional layer of protection, triggering an alarm if the temperature exceeds a critical threshold. The accuracy of both the remote and local temperature sensors is a key specification, ensuring reliable temperature monitoring. The PWM output frequency for fan control can also be configured to match the specific requirements of the fan being used.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lumileds
Lowest to $1.6320
Samsung
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
KEC
Lowest to $0.0658
Leshan Radio
Lowest to $0.0222

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess