EN
  • EN
  • DE

HMC5981LS7TR

Part No HMC5981LS7TR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Description UJ-0156-0 IC, SMD, QFN-18 37GHZ-43.5GHZ, V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063216-HMC5981LS7TR
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC5981LS7TR CAD Model

Description

The HMC5981LS7TR is a sophisticated, high-performance magnetic sensor product from the reputable Analog Devices Inc., designed to provide precise and reliable digital compassing solutions. This compact and versatile sensor is an ideal choice for a wide range of applications including navigation systems, drones, robotics, and consumer electronics.

Key Features

  • 3-Axis Digital Compass: The HMC5981LS7TR offers a three-axis magnetic field measurement capability, enabling accurate heading information under various conditions.
  • High Resolution: With its high-resolution ADC, the sensor can detect minute changes in the magnetic field, ensuring precise readings.
  • Low Power Consumption: Designed for efficiency, the HMC5981LS7TR is optimal for battery-powered devices, contributing to longer operational life.
  • I2C/SPI Interface: The sensor includes both I2C and SPI interfaces, providing flexibility in communication with microcontrollers and ease of integration into existing systems.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for harsh environments.
  • Self-Test Function: The built-in self-test feature allows for system-level diagnostics and ensures consistent performance.

Applications

The HMC5981LS7TR is engineered to be used in various applications that require accurate directional and spatial orientation data. It is commonly utilized in:

  • Mobile Phones
  • Tablets and Laptops
  • Personal Navigation Devices
  • Automotive Navigation Systems
  • Unmanned Aerial Vehicles (UAVs)
  • Marine Compasses

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and the HMC5981LS7TR is no exception. Each sensor is rigorously tested to ensure it meets the high standards expected from Analog Devices products. Customers can trust the reliability and performance of the HMC5981LS7TR for their most critical and demanding applications.

Ordering Information

The HMC5981LS7TR is available in a surface-mount LCC package and is RoHS compliant. For ordering and pricing information, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3150 $70.6300
4+ $28.9766 $115.9064
7+ $28.0710 $196.4970
9+ $27.1655 $244.4895
11+ $26.2600 $288.8600
15+ $23.5434 $353.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,247 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess