EN
  • EN
  • DE

IS89C52A-40W

Part No IS89C52A-40W
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028151-IS89C52A-40W
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS89C52A-40W CAD Model

Description

The IS89C52A-40W is an 8-bit microcontroller manufactured by ISSI (Integrated Silicon Solution Inc.). It is based on the widely-used 8051 architecture and includes features such as on-chip Flash memory, RAM, timers, and serial communication interfaces. The IS89C52A is designed for embedded control applications that require a flexible, low-cost, and efficient solution.

Applications

  • Industrial Control: Used in industrial automation systems for controlling machinery and processes.
  • Consumer Electronics: Found in products such as remote controls, appliances, and toys.
  • Automotive Systems: Employed in automotive applications such as dashboard controls and sensor monitoring.
  • Security Systems: Used in security devices such as alarm systems and access control panels.
  • Instrumentation: Integrated into measurement and control instruments for data acquisition and processing.

Features

  • 8051 Core: Based on the industry-standard 8051 microcontroller core.
  • 8KB Flash Memory: Contains 8KB of on-chip Flash memory for program storage.
  • 256 Bytes RAM: Includes 256 bytes of on-chip RAM for data storage.
  • Timers/Counters: Features multiple timers and counters for timing and counting applications.
  • Serial Communication: Equipped with a UART for serial communication with other devices.

Benefits

  • Versatile Control: Provides a versatile platform for controlling a wide range of embedded systems.
  • Easy Programming: 8051 architecture is widely supported with development tools and resources.
  • Cost-Effective: Offers a cost-effective solution for embedded control applications.
  • Compact Design: Can be integrated into compact and space-constrained applications.
  • Reliable Performance: Designed for reliable operation in industrial and consumer environments.

Additional Details

The IS89C52A-40W typically operates at a clock frequency of 40MHz. It supports a wide range of operating voltages. The microcontroller includes multiple I/O ports for interfacing with external devices. The device is available in a DIP package, making it suitable for prototyping and small-scale production. The IS89C52A includes interrupt capabilities for responding to external events in real-time. The combination of Flash memory, RAM, and peripherals makes the IS89C52A-40W a flexible and efficient solution for a variety of embedded control applications.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess