EN
  • EN
  • DE

LM75451AN

Part No LM75451AN
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070212-LM75451AN
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM75451AN CAD Model

Description

The LM75451AN is a dual peripheral driver from National Semiconductor (now Texas Instruments). It's designed to interface low-level logic circuitry with higher-voltage or higher-current loads. This device is often used to drive relays, solenoids, lamps, or other similar loads from a logic signal.

Applications

  • Relay driving: Used to control relays in various industrial and automotive applications.
  • Solenoid driving: Employed to activate solenoids in machinery and automated systems.
  • Lamp driving: Used to control indicator lamps and lighting systems.
  • Line drivers: Implemented to drive signals over longer distances.
  • Logic buffers: Utilized to increase the drive capability of logic signals.

Features

  • Dual Peripheral Driver: Contains two independent driver circuits in a single package.
  • High Output Voltage: Capable of driving loads with higher voltage requirements.
  • High Output Current: Provides sufficient current to drive various types of loads.
  • TTL/DTL Compatibility: Interfaces directly with TTL and DTL logic circuits.
  • High-Speed Switching: Enables fast switching times for quick response.
  • Output Protection: Includes protection against inductive kickback and voltage transients.

Benefits

  • Versatile: Suitable for driving a wide range of peripheral devices.
  • Reliable: Built-in protection features enhance durability and prevent damage.
  • Easy to Use: Direct compatibility with TTL/DTL logic simplifies circuit design.
  • Efficient: High-speed switching minimizes power dissipation.
  • Space-Saving: Dual driver in a single package reduces component count and board space.

Additional Details

The LM75451AN typically operates from a 5V supply. Detailed electrical characteristics, such as output voltage levels, output current capabilities, and switching times, can be found in the manufacturer's datasheet. It is commonly available in DIP and SOIC packages. The device’s robust design and protective features make it a reliable choice for interfacing logic circuitry with external loads in various applications.

You May Also Be Interested in

KIWI
Lowest to $0.0839
Lumileds
Lowest to $1.6320
Lite-On Inc.
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
KEC
Lowest to $0.0658
Lowpower
Lowest to $0.0772
ON Semiconductor
Lowest to $0.1379
STMicroelectronics
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess