EN
  • EN
  • DE

2SC2625-34-S33PP

Part No 2SC2625-34-S33PP
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966907-2SC2625-34-S33PP
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2625-34-S33PP CAD Model

Description

The 2SC2625-34-S33PP is a silicon NPN triple diffused planar transistor manufactured by Fuji Electric. It is designed for high-power switching applications.

Applications

  • Switching Regulators
  • DC-DC Converters
  • Motor Control
  • Inverters
  • Power Amplifiers

Features

  • High Breakdown Voltage: The transistor exhibits a high breakdown voltage, enabling its use in high-voltage circuits.
  • Fast Switching Speed: Designed for fast switching, which minimizes power loss in switching applications.
  • Low Saturation Voltage: Offers low saturation voltage, further reducing power dissipation.
  • High Reliability: Manufactured using robust processes for long-term reliability.
  • High Power Dissipation: Capable of handling significant power dissipation.

Benefits

  • Improved Efficiency: The fast switching speed and low saturation voltage contribute to higher efficiency in power conversion systems.
  • Reduced Heat Generation: Low saturation voltage leads to less power dissipation and reduced heat generation, simplifying thermal management.
  • Enhanced System Performance: Reliable and stable performance improves overall system performance.
  • Compact Design: Can enable more compact designs due to its high power handling capability.
  • Long Lifespan: High reliability ensures a long operational lifespan.

Technical Specifications

While specific electrical characteristics vary, typical specifications include:

  • Collector-Emitter Voltage (VCEO): Up to 400V (dependent on specific variant)
  • Collector Current (IC): Up to 10A (dependent on specific variant)
  • Power Dissipation (PC): Up to 80W (dependent on specific variant)
  • Operating Temperature: -55°C to +150°C
  • hFE: 20-40

Please consult the official Fuji Electric datasheet for the exact specifications of the 2SC2625-34-S33PP transistor.

You May Also Be Interested in

Song Chuan Precision Company
Lowest to $0.7819
Toshiba Semiconductor and Storage
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1945 $65.8350
65+ $1.8006 $117.0390
100+ $1.7441 $174.4100
140+ $1.6875 $236.2500
180+ $1.6320 $293.7600
240+ $1.4634 $351.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess