The LM4894LD is a Boomer audio power amplifier from National Semiconductor (now Texas Instruments). It's designed to deliver high-quality audio amplification for portable devices and other low-power applications. The LM4894LD features a bridged-tied load (BTL) configuration, which maximizes output power while minimizing external components.
Applications:
- Mobile Phones
- Portable Media Players
- Laptop Computers
- Gaming Devices
- Personal Digital Assistants (PDAs)
Features:
- BTL Configuration: Provides higher output power compared to single-ended amplifiers with the same supply voltage.
- Low THD+N: Delivers clear and distortion-free audio reproduction.
- Integrated Shutdown Mode: Reduces power consumption during inactive periods.
- Short-Circuit Protection: Protects the amplifier from damage due to accidental shorts.
- Thermal Shutdown Protection: Prevents overheating and potential damage to the amplifier.
- Available in a space-saving package.
Benefits:
- Loud and Clear Audio: BTL configuration and low THD+N provide a robust audio output.
- Extended Battery Life: Integrated shutdown mode reduces power consumption, extending battery life in portable devices.
- Increased Reliability: Short-circuit and thermal shutdown protection features enhance the reliability of the amplifier.
- Simplified Design: Requires few external components, simplifying circuit design and reducing board space.
- Cost-Effective Solution: Provides a high-performance audio amplification solution at a competitive price.
Additional Details:
The LM4894LD can typically deliver up to 1 Watt of continuous power into an 8-ohm speaker with a 5V supply. The amplifier operates with a supply voltage ranging from 2.0V to 5.5V. The bridged-tied load (BTL) configuration drives the speaker differentially, effectively doubling the voltage swing across the speaker and quadrupling the output power compared to a single-ended amplifier. The low THD+N (Total Harmonic Distortion plus Noise) ensures minimal distortion in the audio output. The integrated shutdown mode reduces the supply current to a very low level when the amplifier is not in use, minimizing power consumption. The short-circuit and thermal shutdown protection features protect the amplifier from damage due to accidental shorts or overheating. The LM4894LD is often available in a leadless package (LLP) or a SOIC package to save board space.