EN
  • EN
  • DE

DG2735ADN-T1-GE4

Part No DG2735ADN-T1-GE4
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DPDT .6 OHM 10MINIQFN / Low Voltage, 0.6ohm, Dual SPDT Analog Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Siliconix
Packaging Reel
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 500mOhm
Channel-to-Channel Matching (ΔRon) 60mOhm
Single Supply Voltage (V+) 1.65V ~ 4.3V
Switch Time (Ton, Toff) (Maximum) 78ns, 58ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 55pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -70dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-UFQFN
Supplier Device Package 10-miniQFN (1.4x1.8)
Mounting Style SMD
Part Number Series DG2735
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801270-DG2735ADN-T1-GE4
Ultra Librarian 3D Model Ultra Librarian DG2735ADN-T1-GE4 CAD Model

Description

The Vishay Siliconix DG2735ADN-T1-GE4 is a surface mounted SPDT switch circuit integrated circuit from Vishay Siliconix.

  • Circuits: 2
  • Channel-to-Channel Matching (ΔRon): 60mOhm
  • Switch Time (Ton, Toff) (Maximum): 78ns, 58ns
  • On-State Resistance (Maximum): 500mOhm
  • Current Leakage (IS(off)) (Maximum): 2nA
  • -3db Bandwidth: 50MHz
  • Crosstalk: -70dB @ 100kHz
  • Package: 10-miniQFN (1.4x1.8)
  • Single Supply Voltage (V+): 1.65V to 4.3V
  • Operating Temperature: -40°C to 85°C
  • Manufacturer Pack Quantity: 3,000
  • MSL Level: 1 (Unlimited)
  • Part Number Series: DG2735

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9116 $50.1380
135+ $0.7480 $100.9800
210+ $0.7246 $152.1660
290+ $0.7012 $203.3480
370+ $0.6779 $250.8230
495+ $0.6078 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess