EN
  • EN
  • DE

LM4140BCMX-1.2

Part No LM4140BCMX-1.2
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Reference
Description High Precision Low Noise Low Dropout Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199856-LM4140BCMX-1.2
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4140BCMX-1.2 CAD Model

Description

The LM4140BCMX-1.2 is a precision low dropout (LDO) voltage regulator manufactured by Texas Instruments (formerly National Semiconductor). It is designed to provide a stable and accurate 1.2V output voltage from a wide input voltage range. This regulator is ideal for applications requiring high accuracy, low noise, and low power consumption.

Applications:

  • Battery-Powered Devices: Provides a stable voltage source for sensitive analog and digital circuitry in portable devices.
  • Handheld Instruments: Ensures accurate measurements in handheld multimeters, oscilloscopes, and other instruments.
  • Data Acquisition Systems: Powers analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for high-precision data acquisition.
  • Sensor Power Supplies: Provides a stable and low-noise voltage for sensors in industrial and medical applications.
  • Reference Voltage for ADCs/DACs: Used as a precise voltage reference for analog-to-digital and digital-to-analog converters.

Features:

  • Precision Output Voltage: Provides a highly accurate 1.2V output voltage with low tolerance.
  • Low Dropout Voltage: Operates with a very low input-output voltage differential, maximizing battery life.
  • Low Noise: Minimizes output voltage noise, ensuring clean power for sensitive circuits.
  • Low Quiescent Current: Consumes very little current when not actively regulating, extending battery life.
  • High Accuracy: Maintains output voltage accuracy over a wide range of temperature and load conditions.
  • Stable with Ceramic Output Capacitors: Compatible with low-ESR ceramic capacitors for stable operation.

Benefits:

  • Improved Accuracy: Provides a stable and accurate voltage reference for critical applications.
  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery runtime.
  • Reduced Noise: Minimizes output voltage noise, improving the performance of sensitive circuits.
  • Simplified Design: Easy to implement and requires few external components.
  • High Reliability: Ensures stable and reliable operation over a wide range of conditions.

Additional Details:

The LM4140BCMX-1.2 typically comes in a small SOT-23 package. Key specifications include an input voltage range of 1.8V to 5.5V, a typical dropout voltage of 120mV at 250mA, and a typical quiescent current of 80μA. It also features over-current and over-temperature protection to ensure safe and reliable operation. The device is stable with output capacitors as small as 1μF, allowing for compact designs.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess