EN
  • EN
  • DE

LM357N

Part No LM357N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070026-LM357N
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM357N CAD Model

Description

The LM357N is a high slew rate operational amplifier manufactured by National Semiconductor (now Texas Instruments). It is designed for applications requiring fast signal processing and amplification. This op-amp features a high slew rate, enabling it to handle fast-changing signals with minimal distortion.

Applications:

  • High-Speed Amplifiers: Used in applications requiring high-speed signal amplification.
  • Pulse Amplifiers: Suited for amplifying pulse signals with minimal distortion.
  • Video Amplifiers: Can be used in video amplification circuits.
  • Sample-and-Hold Circuits: Implemented in sample-and-hold circuits for data acquisition systems.
  • Instrumentation Amplifiers: Can serve as a building block in instrumentation amplifiers for precision measurements.

Features:

  • High Slew Rate: Enables fast signal processing with minimal distortion.
  • Wide Bandwidth: Supports a broad range of signal frequencies.
  • Low Input Bias Current: Minimizes the impact of the op-amp on the input signal.
  • Internal Frequency Compensation: Simplifies circuit design.
  • Short Circuit Protection: Provides protection against output short circuits.
  • High Open Loop Gain: Offers high amplification of the input signal.

Benefits:

  • Fast Signal Processing: High slew rate enables accurate amplification of fast-changing signals.
  • Minimal Distortion: Maintains signal integrity through the amplification process.
  • Versatile Application: Suitable for a wide range of high-speed amplifier applications.
  • Simplified Design: Internal frequency compensation reduces the need for external components.
  • Robust Protection: Short circuit protection enhances system reliability.

Additional Details:

The LM357N is typically available in a DIP (Dual In-line Package), allowing for easy prototyping and breadboarding. It operates from a wide range of supply voltages, offering flexibility in various applications. For optimal performance, it's recommended to use bypass capacitors close to the power supply pins. This op-amp is well-suited for applications where high speed and accuracy are crucial. The combination of high slew rate, wide bandwidth, and low input bias current makes it a valuable component in high-performance analog circuits. When properly implemented, the LM357N provides excellent performance in demanding amplifier applications requiring quick response times and signal fidelity.

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Lowest to $0.0215
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Lumileds
Lowest to $1.6320
Lowpower
Lowest to $0.0643
Lumileds
Lowest to $2.6115
Leshan Radio
Lowest to $0.0222
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess