EN
  • EN
  • DE

LM3028BH

Part No LM3028BH
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069964-LM3028BH
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM3028BH CAD Model

Description

The LM3028BH is a dual differential amplifier manufactured by National Semiconductor (now Texas Instruments). This amplifier is designed for use in a variety of analog signal processing applications, where the difference between two input signals needs to be amplified.

Applications:

  • Instrumentation Amplifiers: Used as input stages for precision measurement instruments.
  • Audio Amplifiers: Suitable for low-noise audio amplification stages.
  • Voltage Comparators: Can be configured as a comparator to detect voltage thresholds.
  • Active Filters: Used in filter circuits to shape the frequency response of signals.
  • Signal Conditioning: Amplifies and conditions weak signals for further processing.

Features:

  • Dual Differential Amplifier: Contains two independent differential amplifiers in a single package.
  • High Gain: Provides significant amplification of the differential input signal.
  • Low Noise: Minimizes unwanted noise in the amplified signal.
  • Wide Bandwidth: Can amplify signals over a wide range of frequencies.
  • High Common-Mode Rejection Ratio (CMRR): Effectively rejects common-mode signals, amplifying only the differential signal.
  • High Input Impedance: Minimizes loading of the signal source.

Benefits:

  • Increased Signal Sensitivity: Allows for the detection and amplification of weak signals.
  • Improved Measurement Accuracy: High CMRR reduces the impact of noise and interference on measurements.
  • Versatile Signal Processing: Can be used in a wide range of analog signal processing applications.
  • Simplified Circuit Design: Dual amplifier configuration reduces component count and simplifies circuit layout.
  • Enhanced System Performance: High gain and low noise contribute to overall system performance improvements.

Additional Details:

The LM3028BH typically requires external components for setting the gain and providing bias. Consult the datasheet for specific component values and circuit configurations. The device is often available in through-hole packages. It is crucial to check the datasheet for the supply voltage range, input voltage range, and output current capability to ensure proper operation and prevent damage to the amplifier. Pay close attention to the recommended operating conditions for optimal performance.

You May Also Be Interested in

Lumileds
Lowest to $1.6320
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lowpower
Lowest to $0.0405
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Samsung
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess