EN
  • EN
  • DE

LM2950ACZ-5.0

Part No LM2950ACZ-5.0
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069953-LM2950ACZ-5.0
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2950ACZ-5.0 CAD Model

Description

The LM2950ACZ-5.0 is a low dropout voltage regulator that provides a fixed 5V output. It is designed for applications requiring a stable and regulated 5V supply with a minimal voltage drop between the input and output. This makes it suitable for battery-powered systems and other applications where the input voltage may vary, or where efficiency is paramount. Its precise output voltage and low quiescent current contribute to optimal performance.

Applications

  • Battery-Powered Systems: Ideal for portable devices such as handheld instruments, PDAs, and wireless communication devices.
  • Microcontroller Power Supplies: Provides a stable 5V supply for microcontrollers, ensuring proper operation and preventing resets.
  • Post Regulation: Improves the output quality of switching power supplies by reducing ripple and noise.
  • Instrumentation: Used to power sensitive analog and digital circuits in measurement and control equipment.

Features

  • Fixed 5V Output: Provides a precise and stable 5V regulated output voltage.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes current consumption when the regulator is in standby mode, extending battery life.
  • Short Circuit Protection: Protects the regulator from damage due to output short circuits.
  • Thermal Overload Protection: Shuts down the regulator to prevent overheating and damage.
  • High Accuracy Output: Delivers a precise output voltage, ensuring reliable operation of connected devices.

Benefits

  • Extended Battery Life: Low dropout and quiescent current characteristics maximize battery life in portable devices.
  • Stable Voltage Supply: Ensures consistent operation of sensitive electronic components by providing a regulated 5V output.
  • Improved System Reliability: Protection features guard against electrical faults and thermal overload, enhancing system robustness.
  • Simplified Design: Reduces the need for external components, simplifying circuit design.

The LM2950ACZ-5.0 low dropout regulator offers a reliable and efficient solution for applications needing a regulated 5V power supply. Its low dropout voltage makes it particularly useful in battery-powered systems, where maximizing battery life is critical. The built-in protection features further enhance its reliability. With its stable output voltage and robust design, it contributes to the overall performance and stability of electronic systems.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
Lumileds
Lowest to $1.6320
Lowpower
Lowest to $0.0405
Leshan Radio
Lowest to $0.0215
Chilisin
Lowest to $0.0517
Samsung
Need more? Email Us
Lumileds
Lowest to $2.6115
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Lowest to $0.0222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess