EN
  • EN
  • DE

LM2725M

Part No LM2725M
Manufacturer National Semiconductor (TI)
Catalog PMIC - Gate Drivers
Description High Speed Synchronous MOSFET Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1197916-LM2725M
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2725M CAD Model

Description

The LM2725M is a high-performance, multi-functional power management unit (PMU) specifically designed for portable applications. Manufactured by National Semiconductor, now Texas Instruments, this device integrates several key power management functions into a single chip, optimizing board space and reducing component count. It is known for its efficiency, flexibility, and robust protection features, making it suitable for a wide range of battery-powered devices.

Applications:

  • Cellular phones: Powering core components and managing battery charging.
  • PDAs and handheld computers: Providing efficient power regulation for processors and peripherals.
  • Portable media players: Ensuring optimal battery life and power delivery for audio and video playback.
  • GPS devices: Managing power consumption for location tracking and navigation functions.
  • Digital cameras: Regulating power for image sensors, processors, and display screens.

Features:

  • Integrated Step-Down DC-DC Converters: Efficiently convert battery voltage to lower voltage levels required by various system components.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby or idle mode, extending battery life.
  • Over-Voltage Protection (OVP): Protects the device and connected circuitry from damage due to excessive input voltage.
  • Short-Circuit Protection (SCP): Shuts down the device in the event of a short circuit, preventing damage to the load and the power supply.
  • Thermal Shutdown: Automatically disables the device if the junction temperature exceeds a safe limit, preventing overheating.
  • Programmable Output Voltages: Allows for flexible configuration to meet the specific voltage requirements of different applications.
  • Enable/Disable Control: Enables or disables individual regulators for power sequencing and optimization.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Reduced Board Space: Integration of multiple power management functions reduces the number of discrete components needed, saving board space.
  • Improved System Reliability: Comprehensive protection features (OVP, SCP, thermal shutdown) enhance system reliability and prevent damage.
  • Simplified Design: Integration simplifies power supply design and reduces time-to-market.
  • Flexible Configuration: Programmable output voltages allow for adaptation to different application requirements.

The LM2725M also includes features such as soft-start circuitry to limit inrush current during startup and improve overall system stability. Its compact package and robust performance make it an ideal solution for demanding portable applications where power efficiency, size, and reliability are critical considerations. TI continues to support and enhance this type of power management technology with newer, more advanced PMUs, but the LM2725M remains a viable option for many existing designs.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess