EN
  • EN
  • DE

LM1117-3.3MDC

Part No LM1117-3.3MDC
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068854-LM1117-3.3MDC
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1117-3.3MDC CAD Model

Description

The LM1117-3.3MDC is a low dropout (LDO) voltage regulator manufactured by Texas Instruments (TI), formerly National Semiconductor. It's designed to provide a fixed 3.3V output with a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage. This makes it suitable for battery-powered devices and applications where input voltage variations are expected.

Applications

  • Battery-Powered Devices: Regulates voltage for microcontrollers, sensors, and other components in battery-operated systems.
  • Post Regulation for Switching Regulators: Provides a clean and stable voltage output after a switching regulator.
  • Microcontroller Power: Supplies regulated power to microcontrollers and digital logic circuits.
  • Linear Regulators: General-purpose linear voltage regulation.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to regulate power.

Features

  • Fixed Output Voltage: Provides a stable 3.3V output.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • Output Current: Typically provides up to 800mA of output current.
  • Overcurrent Protection: Protects the regulator and connected circuitry from overcurrent conditions.
  • Thermal Overload Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Reverse Polarity Protection: Protects against damage from reverse voltage connections.
  • Adjustable Version Available: Other versions of the LM1117 are available with adjustable output voltages.

Benefits

  • Stable Voltage: Provides a stable and consistent 3.3V output, ensuring reliable circuit operation.
  • Efficient Regulation: Low dropout voltage minimizes power dissipation and extends battery life.
  • Circuit Protection: Built-in protection features safeguard the regulator and connected components from damage.
  • Easy to Use: Simple to implement in various electronic circuits.
  • Compact Size: Small package size suitable for space-constrained applications.
  • Cost-Effective: Offers an affordable solution for voltage regulation.

Additional Details

The LM1117-3.3MDC is typically available in a surface-mount package such as a SOT-223 or TO-252. It requires external capacitors for stable operation; the datasheet specifies recommended capacitor values. Consult the manufacturer's datasheet for detailed electrical characteristics, thermal resistance, and application guidelines. Properly heatsinking the regulator may be necessary in applications with high output current and significant voltage drop across the regulator.

You May Also Be Interested in

Lumileds
Lowest to $2.6115
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lowpower
Lowest to $0.0772
KEC
Lowest to $0.0658
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0215
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
KIWI
Lowest to $0.0839

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess