EN
  • EN
  • DE

LH0091CD

Part No LH0091CD
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020575-LH0091CD
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH0091CD CAD Model

Description

The LH0091CD is a precision operational amplifier manufactured by National Semiconductor (now Texas Instruments). It is designed for applications requiring high accuracy, low noise, and excellent stability over a wide temperature range. This op-amp is known for its low input bias current and low input offset voltage, making it suitable for sensitive measurement circuits.

Applications:

  • Precision Instrumentation Amplifiers: Used in circuits that require accurate amplification of small signals.
  • Data Acquisition Systems: Employed in systems that convert analog signals to digital data.
  • Medical Equipment: Used in devices requiring high accuracy and low noise, such as ECG monitors.
  • Strain Gauge Amplifiers: Amplifies the small signals from strain gauges for measuring pressure or force.
  • Precision Current Sources: Used in circuits requiring a stable and accurate current source.

Features:

  • Low Input Bias Current: Minimizes errors due to current flowing into the input terminals.
  • Low Input Offset Voltage: Reduces errors due to voltage differences between the input terminals.
  • High Open-Loop Gain: Provides a large gain for accurate amplification.
  • High Common-Mode Rejection Ratio (CMRR): Rejects common-mode signals, improving accuracy in noisy environments.
  • Wide Input Voltage Range: Operates with a broad range of input voltages.
  • Internal Compensation: Simplifies circuit design by eliminating the need for external compensation components.

Benefits:

  • Improved Accuracy: Low input bias current and offset voltage ensure accurate signal amplification.
  • Reduced Noise: Low noise performance enhances signal integrity in sensitive applications.
  • Enhanced Stability: Stable operation over a wide temperature range ensures reliable performance.
  • Simplified Circuit Design: Internal compensation reduces the need for external components.
  • High Performance in Noisy Environments: High CMRR rejects common-mode noise, improving signal accuracy.

Technical Specifications: The LH0091CD typically features an input bias current in the picoampere range and an input offset voltage in the microvolt range. It has a high open-loop gain, typically exceeding 100dB. The CMRR is also typically very high, often greater than 100dB. It is commonly available in a hermetically sealed ceramic DIP package. For detailed specifications, refer to the official datasheet from Texas Instruments.

You May Also Be Interested in

KEC
Lowest to $0.0658
KIWI
Lowest to $0.0839
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Leshan Radio
Lowest to $0.0215
Lowpower
Lowest to $0.0405
Chilisin
Lowest to $0.0517
Samsung
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess