EN
  • EN
  • DE

LH0042CD

Part No LH0042CD
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069580-LH0042CD
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH0042CD CAD Model

Description

The LH0042CD is a precision operational amplifier (op-amp) originally manufactured by National Semiconductor, now part of Texas Instruments (TI). This op-amp is designed for applications requiring high accuracy and stability, featuring low input bias current, low input offset voltage, and high open-loop gain.

Applications

  • Precision instrumentation: Used in high-accuracy measurement instruments, such as voltmeters and ammeters.
  • Data acquisition systems: Suitable for amplifying and buffering signals in data acquisition systems.
  • Medical equipment: Employed in medical devices where precise signal processing is crucial.
  • Process control: Used in industrial process control systems for accurate control of parameters like temperature and pressure.
  • Audio amplification: Can be used in high-fidelity audio amplifiers due to its low noise and distortion characteristics.

Features

  • Low Input Bias Current: Minimizes errors due to input current.
  • Low Input Offset Voltage: Ensures high accuracy by minimizing voltage errors.
  • High Open-Loop Gain: Provides a large gain for precise amplification.
  • High Common-Mode Rejection Ratio (CMRR): Rejects common-mode noise effectively.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.

Benefits

  • High Accuracy: The low input bias current and offset voltage contribute to high accuracy in measurement and control applications.
  • Improved Signal Integrity: High CMRR ensures that noise is minimized, resulting in cleaner signals.
  • Versatile Application: Suitable for a wide range of applications due to its excellent performance characteristics.
  • Stable Performance: Provides consistent and stable performance over temperature and time.
  • Reduced System Errors: Minimizes errors in analog signal processing circuits.

Additional Details

The LH0042CD is typically available in a ceramic DIP package. Its key electrical characteristics, such as input impedance, output impedance, slew rate, and operating temperature range, are detailed in the TI datasheet. It is essential to follow the recommended application circuits and compensation techniques provided in the datasheet to achieve optimal performance. The device requires proper decoupling capacitors to ensure stable operation. Because it is a legacy part, sourcing may require careful attention to avoid counterfeit components.

You May Also Be Interested in

Lumileds
Lowest to $1.6320
Lite-On Inc.
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
KIWI
Lowest to $0.0839
Samsung
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess