EN
  • EN
  • DE

LF357MX

Part No LF357MX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069401-LF357MX
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF357MX CAD Model

Description

The LF357MX is a high-speed JFET input operational amplifier from Texas Instruments (formerly National Semiconductor). It features a high slew rate, low input bias current, and low input noise, making it suitable for various high-performance applications.

Applications

  • High-speed integrators
  • Fast D/A converters
  • Sample-and-hold circuits
  • Video amplifiers
  • High-impedance buffers
  • Audio preamplifiers

Features

  • High slew rate: Typically 50 V/µs
  • Low input bias current: Typically 10 pA
  • Low input noise voltage: Typically 12 nV/√Hz
  • Wide gain bandwidth: Typically 4 MHz
  • Low total harmonic distortion
  • Internal compensation
  • Short-circuit protection

Benefits

  • Improved Signal Fidelity: The high slew rate ensures accurate amplification of fast-changing signals, preventing distortion.
  • Reduced Noise: Low input noise minimizes unwanted signal interference, resulting in a cleaner output signal.
  • High Input Impedance: The JFET input provides high input impedance, minimizing loading effects on the signal source.
  • Stable Operation: Internal compensation ensures stable operation over a wide range of operating conditions.
  • Protection Against Damage: Short-circuit protection prevents damage to the amplifier in case of output shorts.

Additional Details

The LF357MX operates from ±5V to ±18V power supplies. It is available in various package options, including SOIC and PDIP. The device's high speed and low noise characteristics make it a popular choice for demanding applications where signal integrity is critical. The LF357's slew rate is significantly higher than many general-purpose op-amps, allowing it to accurately amplify high-frequency signals or signals with fast transients. Its low input bias current also makes it suitable for applications where the input signal source has a high output impedance.

You May Also Be Interested in

Lumileds
Lowest to $1.6320
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Chilisin
Lowest to $0.0517
Leshan Radio
Lowest to $0.0222

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess