EN
  • EN
  • DE

LF155H/883

Part No LF155H/883
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002648-LF155H/883
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF155H/883 CAD Model

Description

The LF155H/883 is a precision JFET-input operational amplifier manufactured by National Semiconductor (now Texas Instruments). This op-amp is designed for applications requiring high input impedance, low input bias current, and wide bandwidth. The /883 designation indicates that it is processed to meet stringent military standards for reliability and performance over an extended temperature range.

Applications

  • Precision instrumentation amplifiers
  • High-impedance buffers
  • Sample-and-hold circuits
  • Integrators
  • Photodiode amplifiers

Features

  • Low input bias current
  • High input impedance
  • Wide bandwidth
  • Low noise
  • High slew rate
  • Internal trimming for low input offset voltage
  • Military temperature range operation

Benefits

  • Accurate signal amplification with minimal loading of the source
  • High-speed performance for demanding applications
  • Low noise for high signal-to-noise ratio
  • Stable operation over a wide temperature range
  • Enhanced reliability for critical applications

Additional Details

The LF155H/883 op-amp is characterized by its JFET-input stage, which provides extremely high input impedance, typically in the teraohm range, and very low input bias current, typically in the picoampere range. This makes it ideal for amplifying signals from high-impedance sources without significantly loading them. The wide bandwidth and high slew rate enable the amplifier to accurately process high-frequency signals and rapidly changing waveforms. The internal trimming ensures low input offset voltage, minimizing errors in precision applications. The /883 processing includes additional testing and screening to ensure compliance with military standards for temperature range, shock, vibration, and other environmental factors. Detailed specifications can be found in the National Semiconductor/Texas Instruments datasheets, including parameters such as input offset voltage, input bias current, bandwidth, slew rate, and power supply requirements. The device is available in various package options suitable for military and aerospace applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Lowest to $0.0222
Lumileds
Lowest to $1.6320
Leshan Radio
Lowest to $0.0215
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lowpower
Lowest to $0.0772

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess