EN
  • EN
  • DE

LF13201D

Part No LF13201D
Manufacturer National Semiconductor (TI)
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NCX4 250OHM 16CDIP / 4 Circuit IC Switch 1:1 250Ohm 16-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Max) 250Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Voltage - Supply, Single (V+) 36V
Switch Time (Ton, Toff) (Max) 500ns, 90ns
Channel Capacitance (CS(off), CD(off)) 4pF, 3pF
Crosstalk -65dB @ 1MHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1007878-LF13201D
Ultra Librarian 3D Model Ultra Librarian LF13201D CAD Model

Description

The LF13201D is an analog switch, multiplexer, and demultiplexer integrated circuit.

  • Application: Interface
  • Circuits: Four
  • Mounting: Through-Hole
  • Package: 16-CDIP
  • Voltage Supply: 36V
  • Switch Circuit Configuration: SPST-NC
  • On-State Resistance: 250Ohm
  • Channel-to-Channel Matching: 10Ohm
  • Operating Temperature: 0°C to 70°C
  • ECCN: EAR99

You May Also Be Interested in

Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess