EN
  • EN
  • DE

INS8250V-B

Part No INS8250V-B
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (F - I)
Description Plcc 500PCS/TR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065156-INS8250V-B
Categories OEM Parts(F-I)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian INS8250V-B CAD Model

Description

The INS8250V-B is a Universal Asynchronous Receiver/Transmitter (UART) from National Semiconductor (now Texas Instruments). It is a single-chip communication device commonly used for serial data communication. This UART is a widely used component in various computer and embedded systems for interfacing with peripherals.

Applications

  • Serial communication interfaces in computers
  • Embedded systems serial ports
  • Modems
  • Printers
  • Data acquisition systems

Features

  • Programmable baud rate generator: Allows flexible configuration for different communication speeds.
  • Full duplex operation: Enables simultaneous transmission and reception of data.
  • Parity, overrun, and framing error detection: Ensures data integrity.
  • Line break generation and detection: Supports modem control functions.
  • TTL compatible inputs and outputs: Simplifies interfacing with other logic circuits.

Benefits

  • Provides a standardized interface for serial data communication.
  • Enables flexible configuration for different communication protocols.
  • Detects and flags errors during data transmission.
  • Supports modem control functions for remote communication.
  • Simplifies integration with other digital circuits.

Technical Specifications

Data Format: Serial, asynchronous

Baud Rate: Programmable

Data Bits: 5, 6, 7, or 8

Parity: Odd, even, or none

Stop Bits: 1 or 2

Operating Temperature Range: 0°C to +70°C

Package: DIP (Dual In-Line Package)

The INS8250V-B UART is a versatile and reliable component for serial data communication. Its programmable baud rate generator, full duplex operation, and error detection capabilities make it a suitable choice for a wide range of applications in computer and embedded systems.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess