EN
  • EN
  • DE

GAL20V8A-15NC

Part No GAL20V8A-15NC
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026220-GAL20V8A-15NC
Categories OEM Parts(F-I)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL20V8A-15NC CAD Model

Description

The GAL20V8A-15NC is a Generic Array Logic (GAL) device manufactured by National Semiconductor, which is now part of Texas Instruments (TI). GALs are programmable logic devices (PLDs) that offer a flexible and cost-effective solution for implementing custom logic functions. They are electrically erasable and reprogrammable, making them ideal for prototyping and small to medium-scale production runs.

Applications

  • Address Decoding: Decodes memory addresses in computer systems.
  • State Machines: Implements sequential logic for control applications.
  • Glue Logic: Interconnects and interfaces different components in a system.
  • Peripheral Control: Controls the operation of peripheral devices.
  • Custom Logic Functions: Implements specific logic functions tailored to a particular application.

Features

  • Electrically Erasable and Reprogrammable: Allows for easy modification and experimentation.
  • Programmable Output Logic: Each output can be configured as combinatorial or registered.
  • Low Power Consumption: Reduces power requirements in battery-powered devices.
  • High Speed: Offers fast propagation delays for high-performance applications.
  • Flexible I/O Configuration: Supports various input and output configurations.

Benefits

  • Reduced Development Time: Simplifies circuit design and reduces time to market.
  • Increased Design Flexibility: Allows for easy modification and adaptation to changing requirements.
  • Lower System Cost: Reduces component count and board space.
  • Improved System Performance: Offers fast propagation delays and low power consumption.
  • Enhanced System Reliability: Provides robust and reliable operation.

Additional Details

The GAL20V8A-15NC has 20 pins and features 8 programmable output logic macrocells (OLMCs). The "-15" indicates a propagation delay of 15 nanoseconds, signifying the device's speed. The "NC" suffix likely refers to the package type, such as a plastic DIP (Dual In-line Package). GAL devices are programmed using a dedicated device programmer and a programming language such as CUPL or ABEL. The programming process involves defining the desired logic functions using Boolean equations or truth tables and then compiling the code into a fuse map that is loaded into the device. The GAL20V8A is a versatile device that can be configured to implement a wide range of logic functions. When designing with GAL devices, it is important to consider the propagation delays, power consumption, and I/O limitations of the device. Always follow the programming recommendations in the documentation from the manufacturer.

Careful handling is essential to prevent damage to the GAL20V8A-15NC. Avoid electrostatic discharge (ESD) by using proper grounding techniques. Store the device in a static-safe container. Follow the manufacturer's guidelines for soldering and handling. Improper handling can lead to device failure. Verify the supply voltage matches the specifications in the datasheet. Over-voltage or reverse-voltage can destroy the component. Proper care and handling will ensure the long-term reliability and performance of the device in the intended application. Always refer to the official manufacturer specifications.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess