EN
  • EN
  • DE

GAL16V8-25QNC

Part No GAL16V8-25QNC
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (E - I)
Description Simple E Pld Programmable Arry Logic 20PIN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198849-GAL16V8-25QNC
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL16V8-25QNC CAD Model

Description

The GAL16V8-25QNC, manufactured by Texas Instruments (formerly National Semiconductor), is a high-performance Generic Array Logic (GAL) device. This programmable logic device (PLD) offers a versatile and flexible solution for implementing custom logic functions in a wide range of digital systems. It is a popular choice for applications requiring fast propagation delays and reprogrammability.

Applications:

  • Address Decoders: Used in memory systems to decode address lines and select specific memory locations.
  • State Machines: Implements sequential logic circuits for controlling system behavior based on input conditions.
  • Glue Logic: Provides interface logic between different integrated circuits in a system.
  • Peripheral Controllers: Controls the operation of peripheral devices such as timers, counters, and communication interfaces.
  • Custom Logic Functions: Implements custom digital logic functions tailored to specific application requirements.

Features:

  • Reprogrammable: Can be erased and reprogrammed multiple times, allowing for design changes and updates.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered and portable devices.
  • Fast Propagation Delay: Offers a fast propagation delay, ensuring quick response times and high-speed operation.
  • Flexible Output Configuration: Outputs can be configured as active high, active low, or tri-state.
  • Input/Output Pins: Provides a sufficient number of input and output pins for implementing complex logic functions.

Benefits:

  • Design Flexibility: Allows designers to implement custom logic functions tailored to their specific needs.
  • Reduced Component Count: Replaces multiple discrete logic gates, simplifying board layout and reducing component count.
  • Faster Time-to-Market: Enables rapid prototyping and development of digital systems.
  • Improved System Performance: Fast propagation delay enhances system performance and responsiveness.
  • Simplified Design Updates: Reprogrammability allows for easy design changes and updates without replacing hardware.

Additional Details:

The GAL16V8-25QNC typically operates at a voltage of 5V. The "25" in the part number indicates a typical propagation delay of 25 nanoseconds. It is available in various package types, such as DIP (Dual In-line Package) and PLCC (Plastic Leaded Chip Carrier), to suit different board mounting requirements. The device is programmed using a GAL programmer, which loads the desired logic configuration into the device's memory.

For complete technical specifications, including operating temperature ranges, input/output characteristics, and programming details, refer to the official Texas Instruments datasheet.

You May Also Be Interested in

Hitachi, Ltd
Contact for details
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
General Cable/Carol Brand
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Rochester Electronics
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess