The DS96F173CJ is a Quad Differential Line Driver designed for balanced and unbalanced digital data transmission. Manufactured by Texas Instruments (formerly National Semiconductor), this device is commonly used in applications requiring reliable data communication over long distances or in noisy environments. It adheres to industry standards for differential signaling, ensuring compatibility and interoperability with other devices.
Applications:
- RS-422 and RS-485 communication networks
- Industrial control systems
- Point-to-point data links
- Line repeaters
- Digital data transmission over twisted pair cables
Features:
- Quad differential line driver
- Meets RS-422 and RS-485 standards
- Single 5V power supply
- High output drive capability
- Short-circuit protection
- Thermal shutdown protection
- TTL compatible inputs
- Low power consumption
Benefits:
- Reliable data transmission: Designed for robust communication in harsh environments, ensuring accurate data transfer over long distances.
- Industry standard compatibility: Adherence to RS-422 and RS-485 standards ensures interoperability with a wide range of devices and systems.
- Protection features: Short-circuit and thermal shutdown protection enhance device reliability and prevent damage due to fault conditions.
- Simplified system design: TTL compatible inputs simplify interfacing with microcontrollers and other digital logic devices.
- Efficient power usage: Low power consumption minimizes heat generation and reduces overall system power requirements.
The DS96F173CJ is designed to drive differential transmission lines with high current, ensuring strong signal levels even over long cable lengths. The device incorporates protection features to prevent damage from short circuits and over-temperature conditions, enhancing its reliability in industrial applications. Its TTL compatible inputs allow for easy interfacing with standard digital logic circuits.
This line driver is typically used in applications where data needs to be transmitted reliably over distances where single-ended signaling would be susceptible to noise and signal degradation. The differential signaling provides common-mode noise rejection, improving the signal-to-noise ratio and ensuring accurate data reception. The device is suitable for a wide range of industrial and commercial applications requiring robust and reliable data communication.