EN
  • EN
  • DE

DS90UR906QSQ

Part No DS90UR906QSQ
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 5 - 65 MHz 24-bit Color FPD-Link II Serializer and Deserializer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169691-DS90UR906QSQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90UR906QSQ CAD Model

Description

The DS90UR906QSQ is an FPD-Link III Deserializer from Texas Instruments (formerly National Semiconductor). It is designed for display panel interfaces in automotive infotainment and advanced driver-assistance systems (ADAS). This deserializer converts a high-speed serial stream back into parallel data, allowing for connection to display controllers and other processing units.

Applications

  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS) displays
  • Rear-seat entertainment systems
  • Instrument clusters
  • Automotive display panels

Features

  • FPD-Link III Technology: High-speed serial interface for display connectivity.
  • Deserializer: Converts serial data to parallel data.
  • High bandwidth: Supports high-resolution displays.
  • Bidirectional Control Channel: Allows communication between the host and display panel.
  • Automotive Grade: Qualified for automotive applications with stringent reliability requirements.

Benefits

  • Reduced system cost: Fewer wires and connectors lower material costs and assembly complexity.
  • Improved signal integrity: Serial transmission minimizes signal degradation and noise.
  • Simplified system design: Fewer connections make routing and layout easier.
  • Enhanced reliability: Automotive-grade components ensure robust performance in harsh environments.
  • High-resolution display support: Enables the use of advanced display technologies in automotive applications.

Additional Details

The DS90UR906QSQ operates from a single power supply. It includes advanced features such as link fault detection and diagnostics. The deserializer is designed to be used with a companion serializer (e.g., DS90UR905Q) to complete the FPD-Link III connection. The specific package is a QSQ package, suitable for automotive applications. Refer to the Texas Instruments datasheet for detailed electrical characteristics, timing diagrams, application circuits, and package dimensions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7577 $64.5462
14+ $8.8265 $123.5710
21+ $8.5505 $179.5605
28+ $8.2756 $231.7168
37+ $7.9995 $295.9815
49+ $7.1714 $351.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess