EN
  • EN
  • DE

DS90CF584MTD

Part No DS90CF584MTD
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description LVDS 24-Bit Color Flat Panel Display (FPD) Link─ 65 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1169577-DS90CF584MTD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90CF584MTD CAD Model

Description

The DS90CF584MTD is an LVDS (Low Voltage Differential Signaling) receiver manufactured by National Semiconductor (now Texas Instruments). This device is part of the FPD-Link family and is typically used to receive high-speed video data from an LVDS transmitter, commonly in display applications.

Applications:

  • LCD Displays: Receives video data in LCD monitors, TVs, and other display devices.
  • Laptop Computers: Used to interface the graphics controller with the LCD panel.
  • Automotive Displays: Receives video data in automotive infotainment systems.
  • Medical Imaging Equipment: Used in medical displays to transmit high-resolution images.
  • Industrial Displays: Employed in industrial monitors and control panels.

Features:

  • LVDS Receiver: Receives LVDS signals, providing high-speed data transmission.
  • FPD-Link Interface: Compatible with the FPD-Link standard for flat panel display interfaces.
  • Supports High Data Rates: Transmits video data at high speeds.
  • Low Power Consumption: Minimizes power dissipation in the system.
  • Small Package: Offered in a compact package to minimize board space.

Benefits:

  • High-Speed Data Transmission: LVDS signaling provides high-speed data transmission for high-resolution displays.
  • Low Power Consumption: Minimizes power dissipation, extending battery life in portable devices.
  • Reduced EMI: LVDS signaling reduces electromagnetic interference.
  • Simplified Design: Integrated features simplify the design process.

The DS90CF584MTD is used with a complementary LVDS transmitter to create a complete high-speed video interface. The datasheet provides detailed specifications on electrical characteristics, timing parameters, and application guidelines. For new designs, consider exploring newer FPD-Link or other LVDS receiver options from Texas Instruments or other manufacturers, as they may offer higher performance, improved power efficiency, or support for higher resolutions.

You May Also Be Interested in

NXP / Nexperia
Triacs logic level
Lowest to $0.2287
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Atmel
2-Wire Serial EEPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1381 $65.6905
11+ $10.7801 $118.5811
17+ $10.4432 $177.5344
23+ $10.1063 $232.4449
30+ $9.7695 $293.0850
40+ $8.7588 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess