EN
  • EN
  • DE

DS90CF364MTD

Part No DS90CF364MTD
Manufacturer National Semiconductor (TI)
Catalog Interface - Serializers, Deserializers
Description LINE RECEIVER, 4 FUNC, 4 RCVR, P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Function Deserializer
Data Rate 455Mbps
Input Type LVDS
Output Type CMOS, TTL
Number of Inputs 3
Number of Outputs 18
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Standard Package 80 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586869-DS90CF364MTD
Ultra Librarian 3D Model Ultra Librarian DS90CF364MTD CAD Model

Description

The 586869-DS90CF364MTD is a serializer and deserializer for CMOS and TTL interface.

  • Package: 48-TFSOP
  • Data Rate: 455Mbps
  • Inputs: 3
  • Outputs: 18
  • Voltage Supply: 3V to 3.6V
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -40°C to 85°C
  • Lifecycle Status: Active
  • Manufacturer: National Semiconductor (TI)

You May Also Be Interested in

Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Analog Devices Inc.
IC
Lowest to $21.1376

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess