EN
  • EN
  • DE

DS75494N

Part No DS75494N
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Hex Digit Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1169468-DS75494N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS75494N CAD Model

Description

The DS75494N is a high-voltage, high-current Darlington transistor array manufactured by National Semiconductor (now Texas Instruments). It consists of seven NPN Darlington transistor pairs. Each channel is capable of sinking up to 500mA of current with a voltage rating of up to 50V. As an End-of-Life (EOL) component, its manufacturing has ceased, but it might still be available from distributors or found within existing legacy systems.

Applications:

  • Relay Drivers: Used to drive relays in various industrial and automotive applications.
  • Solenoid Drivers: Employed to control solenoids in electromechanical systems.
  • Lamp Drivers: Utilized to drive incandescent lamps and LEDs in lighting and display systems.
  • Stepper Motor Drivers: Integrated into stepper motor control circuits to provide the necessary current for motor operation.
  • Logic Buffers: Used as high-current logic buffers to increase the drive capability of digital circuits.

Features:

  • Seven Darlington Pairs: Contains seven independent NPN Darlington transistor pairs in a single package.
  • High Voltage Rating: Can handle voltages up to 50V, suitable for high-voltage applications.
  • High Current Capability: Each channel can sink up to 500mA of current.
  • TTL/DTL Compatibility: Directly compatible with TTL and DTL logic circuits.
  • Free-Wheeling Diodes: Integrated free-wheeling diodes for inductive load driving.
  • Low Input Current: Requires a low input current for activation.

Benefits:

  • Increased Drive Capability: Provides high current and voltage drive capability for various loads.
  • Simplified Circuit Design: Reduces component count and simplifies circuit design.
  • Direct Logic Compatibility: Directly interfaces with TTL and DTL logic circuits.
  • Protection Against Inductive Kickback: Integrated diodes protect the circuit from voltage spikes caused by inductive loads.
  • Compact Solution: Provides seven driver channels in a single package, saving board space.
  • Robust Performance: Designed for reliable operation in demanding environments.

Additional Details:

The DS75494N is typically housed in a 16-pin DIP (Dual In-line Package). The device is designed for through-hole mounting. Due to its EOL status, consider alternative driver arrays for new designs. It offers a cost-effective solution for driving multiple loads from a single IC. It is often used in applications where a microcontroller or other low-current logic device needs to control higher-power loads. Datasheets and application notes from Texas Instruments provide detailed information on its specifications and applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4163 $57.9912
59+ $1.9831 $117.0029
91+ $1.9208 $174.7928
125+ $1.8596 $232.4500
161+ $1.7972 $289.3492
216+ $1.6112 $348.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess