EN
  • EN
  • DE

FQPF12N65C

Part No FQPF12N65C
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059722-FQPF12N65C
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQPF12N65C CAD Model

Description

The FQPF12N65C is an N-Channel MOSFET from Fairchild/ON Semiconductor, designed for high-voltage, high-speed switching applications. It is commonly used in power supplies, motor controls, and other power electronics circuits where efficient and reliable switching is essential. The MOSFET features a low on-resistance and gate charge, which contributes to its high efficiency and fast switching performance.

Applications

  • Switching Power Supplies (SMPS): Utilized as the primary switching element in power supplies for efficient power conversion.
  • Motor Control: Employed in motor control circuits for controlling motor speed and torque in various applications.
  • DC-DC Converters: Used in DC-DC converters to regulate voltage levels in electronic devices.
  • Lighting Ballasts: Implemented in electronic ballasts for efficient and reliable lighting systems.
  • Uninterruptible Power Supplies (UPS): Provides backup power during power outages.

Features

  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High Voltage Capability: Designed to operate reliably in high-voltage environments.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • High Efficiency: Reduces power consumption and minimizes heat generation.
  • Improved System Performance: Enables faster switching and higher operating frequencies.
  • Enhanced Reliability: Ensures stable operation under various operating conditions.
  • Reduced System Cost: Smaller component sizes and simplified designs contribute to cost savings.
  • Environmentally Friendly: Compliant with environmental regulations.

Technical Specifications

  • Drain-Source Voltage (VDSS): 650V
  • Gate-Source Voltage (VGSS): ±30V
  • Continuous Drain Current (ID): 12A
  • Pulsed Drain Current (IDM): 36A
  • On-Resistance (RDS(on)): 0.55 Ohms (typical)
  • Gate Charge (Qg): 15 nC (typical)
  • Operating Temperature Range: -55°C to +150°C
  • Package Type: TO-220F

The FQPF12N65C MOSFET is a reliable and efficient component commonly used in various power electronics applications. Its low on-resistance, low gate charge, and high voltage capability make it an excellent choice for designs requiring high performance and efficiency. The TO-220F package provides effective heat dissipation and isolation, making it suitable for a wide range of industrial and consumer electronic products.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess