EN
  • EN
  • DE

DS75492

Part No DS75492
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description MOS-to-LED Digit Driver, Quad Segment Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1169466-DS75492
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS75492 CAD Model

Description

The DS75492 is a high-voltage, high-current peripheral driver designed for interfacing between low-level logic and high-power loads. Manufactured by National Semiconductor (now Texas Instruments), this device is similar to the DS75491 but with slightly different specifications, typically offering variations in voltage or current handling capabilities. It's suitable for driving relays, solenoids, lamps, and other devices requiring high current or voltage.

Applications:

  • Relay drivers
  • Solenoid drivers
  • Lamp drivers
  • Stepper motor control
  • LED displays

Features:

  • High voltage outputs: Allows driving loads with high voltage requirements.
  • High current outputs: Provides sufficient current to power demanding loads.
  • TTL compatible inputs: Enables easy interfacing with standard TTL logic circuits.
  • Output clamp diodes: Offers protection against inductive kickback when driving inductive loads.

Benefits:

  • Direct interface to high-power loads: Simplifies system design by eliminating the need for additional driver circuitry.
  • Protection from inductive transients: Ensures reliable operation when driving inductive loads.
  • Easy integration with logic circuits: TTL compatible inputs simplify system integration.
  • Increased system reliability: Provides a robust and reliable interface between logic and power circuits.

Like the DS75491, the DS75492 simplifies the task of driving high-power peripheral devices by providing a direct interface from low-level logic. Its high voltage and high current capabilities allow it to drive a wide range of loads, including relays, solenoids, and lamps. TTL compatible inputs make it easy to integrate the device with standard TTL logic circuits. Output clamp diodes protect the device from voltage spikes caused by inductive loads, such as relays and solenoids, enhancing system reliability. This device provides a convenient and reliable solution for controlling high-power peripherals in various electronic systems. Specific voltage and current capabilities should be verified with the datasheet for the specific application.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4809 $69.9236
9+ $14.3428 $129.0852
13+ $13.8947 $180.6311
18+ $13.4465 $242.0370
23+ $12.9984 $298.9632
30+ $11.6540 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess