EN
  • EN
  • DE

DS1489J

Part No DS1489J
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Description Quad Line Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226177-DS1489J
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1489J CAD Model

Description

The DS1489J is a quad line receiver designed to interface with single-ended transmission lines. It is manufactured by National Semiconductor, now part of Texas Instruments (TI). This device is commonly used to convert signals from single-ended to differential format, improving noise immunity and signal integrity.

Applications

  • RS-232 Interface
  • Data Transmission Systems
  • Line Receivers
  • Industrial Control Systems
  • Modems

Features

  • Four Independent Receivers: Contains four separate receivers in a single package.
  • TTL Compatibility: Compatible with transistor-transistor logic (TTL) levels.
  • Built-in Hysteresis: Provides hysteresis for improved noise immunity.
  • Single 5V Supply: Operates from a single 5V power supply.
  • Input Overvoltage Protection: Offers protection against input overvoltage conditions.

Benefits

  • Improved Signal Integrity: Reduces the effects of noise and interference on data transmission.
  • Increased Transmission Distance: Allows for longer transmission distances compared to single-ended systems.
  • Simplified Interface: Provides a simple and reliable interface between different systems.
  • Reduced Component Count: Integrates four receivers into a single package, reducing board space and component count.

Additional Details

The DS1489J is typically available in a DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package. Each receiver features a high input impedance and a low output impedance. The propagation delay is typically in the nanosecond range. The device adheres to the RS-232 standard for serial communication. Datasheet research would be required to confirm parameters such as exact Input Resistance, Propagation Delay and Detailed Logic thresholds for Input/Output.

You May Also Be Interested in

Chilisin
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
TE Connectivity
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess