EN
  • EN
  • DE

DS1489ANMC1489AP

Part No DS1489ANMC1489AP
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005626-DS1489ANMC1489AP
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1489ANMC1489AP CAD Model

Description

The DS1489AN/MC1489AP is a quad line receiver designed to interface between single-ended transmission lines and digital logic circuits. Manufactured by National Semiconductor (now Texas Instruments), these devices are specifically engineered to meet the requirements of EIA standard RS-232. They provide the necessary voltage level translation and signal conditioning for reliable data communication.

Applications

  • RS-232 data transmission systems
  • Modems
  • Computer peripherals (e.g., printers, plotters)
  • Data acquisition systems
  • Industrial control equipment

Features

  • Four independent receivers in a single package
  • Input signal compatibility with EIA RS-232 standards
  • Built-in input protection against overvoltage
  • Hysteresis for improved noise immunity
  • Single 5V power supply operation
  • TTL/DTL compatible outputs

Benefits

  • Reliable data transmission: The DS1489AN/MC1489AP ensures accurate and consistent data transfer by converting RS-232 voltage levels to TTL/DTL levels, reducing the risk of signal distortion or errors.
  • Enhanced noise immunity: Hysteresis at the input stages minimizes the effect of noise and signal fluctuations, ensuring reliable operation in noisy environments.
  • Simplified system design: The quad receiver configuration allows for a more compact and efficient system design, reducing component count and board space requirements.
  • Overvoltage protection: The built-in input protection safeguards the receiver from damage caused by excessive voltage levels, enhancing system robustness and reliability.
  • Cost-effective solution: By integrating four receivers into a single package, the DS1489AN/MC1489AP provides a cost-effective solution for RS-232 interfacing.

Additional Details

The DS1489AN and MC1489AP are functionally equivalent quad line receivers. The input voltage range is typically ±30V. The devices require a single 5V power supply for operation. The output is TTL/DTL compatible, allowing direct interfacing with various logic circuits. The propagation delay is typically 15ns.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.5965
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess