EN
  • EN
  • DE

DM74LS290N

Part No DM74LS290N
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 4-BIR DECADE COUNTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1167969-DM74LS290N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM74LS290N CAD Model

Description

The DM74LS290N is a decade counter/divider, manufactured by National Semiconductor (now Texas Instruments). It's a popular member of the 74LS family of low-power Schottky TTL logic circuits, often used in frequency division, timing circuits, and digital counting applications.

Applications:

  • Frequency Dividers: Used to divide an input frequency by a factor of 2, 5, or 10.
  • Digital Counters: Employed as decade counters in various digital counting applications.
  • Timing Circuits: Utilized in timing circuits to generate specific time intervals.
  • Clock Generators: Applied in clock generators to produce clock signals with specific frequencies.
  • Event Counters: Used to count events in industrial automation and control systems.

Features:

  • Decade Counter/Divider: Provides both a divide-by-2 and a divide-by-5 counter in a single package.
  • Separate Divide-by-2 and Divide-by-5 Sections: Allows for independent or cascaded operation of the divide-by-2 and divide-by-5 sections.
  • Reset Inputs: Features reset inputs to asynchronously clear the counter to a specific state.
  • BCD Output: Provides a BCD (Binary Coded Decimal) output for easy interfacing with displays and other digital systems.
  • Low Power Consumption: Consumes relatively low power compared to standard TTL devices.

Benefits:

  • Versatile Counting and Dividing: Offers versatile counting and dividing capabilities for various applications.
  • Flexible Configuration: Can be configured as a decade counter, a divide-by-2 counter, or a divide-by-5 counter.
  • Simplified Circuit Design: Integrated functionality reduces component count and simplifies circuit design.
  • Easy Interfacing: BCD output simplifies interfacing with displays and other digital systems.
  • Reduced Power Consumption: Low power consumption makes it suitable for battery-powered and energy-sensitive applications.

The DM74LS290N is packaged in a 14-pin DIP package. It requires a supply voltage of 5V. The divide-by-2 section is triggered by a clock input (A input), and the divide-by-5 section is triggered by another clock input (B input). It includes separate reset inputs (R0(1) and R0(2)) to reset the counter to zero, and set inputs (R9(1) and R9(2)) to set the counter to nine. Refer to the manufacturer’s datasheet for detailed timing diagrams, pin configurations, and application guidelines.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess