EN
  • EN
  • DE

DM5417J/883QS

Part No DM5417J/883QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970925-DM5417J/883QS
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM5417J/883QS CAD Model

Description

The DM5417J/883QS, manufactured by National Semiconductor (now Texas Instruments), is a high-performance, TTL (Transistor-Transistor Logic) Hex Inverting Buffer/Driver with Open-Collector Outputs. This device is designed for use in a wide range of digital logic applications where high-speed signal inversion and driving capabilities are essential. The /883 indicates it meets military-grade specifications.

Applications:

  • Military and Aerospace Systems: Due to its /883 compliance, it is suitable for use in systems demanding high reliability and performance in harsh environments.
  • Data Transmission: Used in data buses and transmission lines to invert and drive signals across various components.
  • Logic Buffering: Provides buffering for weak signals to ensure they can drive subsequent logic gates or devices.
  • Memory Systems: Can be used in memory address decoding and data line driving.
  • Control Systems: Employed in various control circuits for signal inversion and amplification.

Features:

  • Hex Inverting Buffers: Contains six independent inverting buffer/driver circuits in a single package.
  • Open-Collector Outputs: Allows for wired-OR connections, enabling flexible logic implementation.
  • High Output Sink Current: Capable of driving multiple loads, enhancing system performance.
  • TTL Compatibility: Compatible with other TTL logic devices for seamless integration.
  • Military Temperature Range: Operates reliably over a wide temperature range, typically -55°C to +125°C.
  • /883 Compliance: Manufactured and tested to meet stringent military specifications for reliability and performance.

Benefits:

  • Enhanced Signal Integrity: Buffering capability ensures signals are strong and clear, reducing noise and errors.
  • Flexible Logic Design: Open-collector outputs enable versatile logic configurations and wired-OR functions.
  • Increased System Reliability: Military-grade compliance guarantees robust performance in demanding conditions.
  • Simplified System Integration: TTL compatibility allows easy interfacing with existing TTL logic circuits.
  • High-Speed Operation: Provides fast signal inversion and driving for improved system throughput.

Additional Details:

The DM5417J/883QS comes in a hermetically sealed package, which provides excellent protection against environmental factors. The open-collector outputs require external pull-up resistors to define the high logic level. The propagation delay characteristics are crucial for high-speed applications, and the device is designed to minimize these delays. It typically operates with a 5V power supply. Detailed electrical characteristics, such as input and output voltage levels, current requirements, and switching speeds, can be found in the official Texas Instruments datasheet. Proper handling and storage are essential to maintain the device's integrity and performance.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.2041

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess