EN
  • EN
  • DE

COP8SGE528M8XXX

Part No COP8SGE528M8XXX
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 28
RAM Size 256 B
RoHS Non-Compliant
Win Source Part Number 1162083-COP8SGE528M8XXX
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian COP8SGE528M8XXX CAD Model

Description

The COP8SGE528M8XXX is an 8-bit microcontroller from National Semiconductor (now Texas Instruments). It's part of the COP8 family, known for integrating various features onto a single chip, reducing the need for external components. This microcontroller is designed for embedded control applications, particularly those requiring integrated peripherals and efficient processing.

Applications:

  • Motor Control: Used in controlling small motors in appliances and industrial equipment.
  • Sensor Interfaces: Integrated into sensor-based systems for data acquisition and processing.
  • Industrial Automation: Employed in automation systems for controlling and monitoring processes.
  • Consumer Electronics: Found in various consumer devices such as remote controls and toys.
  • Lighting Control: Used in lighting systems for dimming and color control.

Features:

  • 8-bit Architecture: Based on an efficient 8-bit instruction set for processing.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital.
  • PWM Outputs: Features Pulse Width Modulation (PWM) outputs for motor control and dimming applications.
  • Serial Communication: Supports serial communication interfaces such as UART and SPI.
  • Interrupt Handling: Provides interrupt capabilities for real-time event handling.

Benefits:

  • Integrated Peripherals: Reduces the need for external components, simplifying circuit design.
  • Efficient Processing: Provides sufficient processing power for various control applications.
  • Versatile I/O: Offers flexible input/output options for interfacing with peripherals.
  • Real-Time Control: Enables real-time control through interrupt handling capabilities.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.

Specifications:

While specific specifications vary depending on the exact configuration (XXX in the part number), typical specifications for COP8SGE528M8 microcontrollers include:

  • CPU Speed: Up to 20 MHz.
  • Flash Memory: Up to 32 KB.
  • RAM Size: Up to 1 KB.
  • ADC Resolution: Typically 10-bit.
  • Number of PWM Channels: Typically 2-4.
  • Operating Voltage: Typically 2.7V to 5.5V.
  • Operating Temperature: -40°C to +85°C.

The COP8SGE528M8XXX from National Semiconductor (TI) is a versatile and integrated 8-bit microcontroller suitable for a wide range of embedded applications, particularly those requiring analog-to-digital conversion and PWM control. Its integrated peripherals and efficient architecture make it a compelling choice for many control systems.

You May Also Be Interested in

Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Chilisin
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
C&K Components
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
ACX
Lowest to $0.1640
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Chilisin
new, original packaged
Lowest to $0.0018
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess