EN
  • EN
  • DE

COP8784EGN-X

Part No COP8784EGN-X
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031550-COP8784EGN-X
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian COP8784EGN-X CAD Model

Description

The COP8784EGN-X is a member of the COP8 family of microcontrollers manufactured by National Semiconductor (now Texas Instruments). These microcontrollers are designed for a variety of embedded control applications, offering a good balance of performance, features, and cost-effectiveness.

Applications:

  • Motor Control: Commonly used in applications requiring precise motor control, such as robotics and industrial automation.
  • Appliance Control: Suitable for controlling various functions in household appliances like washing machines, dryers, and refrigerators.
  • Industrial Automation: Integrated into industrial control systems for monitoring and controlling machinery and processes.
  • Consumer Electronics: Employed in consumer devices like remote controls, toys, and security systems.
  • Instrumentation: Utilized in various instruments and measurement devices.

Features:

  • EPROM Memory: Features Erasable Programmable Read-Only Memory (EPROM) for program storage, allowing for reprogramming and experimentation.
  • On-Chip RAM: Includes on-chip Random Access Memory (RAM) for data storage and processing during program execution.
  • Multiple I/O Ports: Offers a variety of input/output (I/O) ports for interfacing with external devices, sensors, and actuators.
  • Timer/Counter: Integrated timer/counter for timing and counting functions, essential for many control applications.
  • Serial Communication Interface: Provides a serial communication interface for communication with other devices.
  • Interrupt Capability: Supports interrupt functionality, enabling the microcontroller to respond to external events in real-time.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered and energy-sensitive applications.

Benefits:

  • Reprogrammability: EPROM allows for easy reprogramming and experimentation, making it suitable for prototyping and development.
  • Flexibility: Versatile I/O ports and integrated peripherals make it adaptable to a wide range of applications.
  • Cost-Effective: Provides a cost-effective solution for embedded control systems.
  • Ease of Development: Supported by development tools and resources, simplifying the development process.
  • Low Power Operation: Extends battery life in portable and energy-sensitive applications.

Additional Details:

The COP8784EGN-X typically operates at a clock frequency of several MHz. The EGN likely refers to the package type. The amount of EPROM and RAM varies depending on the specific version of the microcontroller. Datasheets will detail the number of I/O pins, the serial communication protocol supported, and interrupt sources. Programming is often done using assembly language. Like other older microcontrollers, it is often replaced with newer, more feature-rich devices in new designs, but may still be present in existing systems.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
Holystone
Need more? Email Us
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0266

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess