EN
  • EN
  • DE

COP444C-XXX/D

Part No COP444C-XXX/D
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1139755-COP444C-XXX/D
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian COP444C-XXX/D CAD Model

Description

The COP444C-XXX/D is a member of the COP400 family of 4-bit microcontrollers manufactured by National Semiconductor, now a part of Texas Instruments (TI). These microcontrollers are designed for cost-sensitive applications requiring integrated features and low power consumption. The XXX portion of the part number denotes specific customer options or configurations, and the /D indicates a specific revision or package type.

Applications:

  • Consumer electronics (e.g., remote controls, toys, small appliances)
  • Industrial control (e.g., simple machine control, process monitoring)
  • Automotive electronics (e.g., dashboard controls, sensor interfaces)
  • Security systems (e.g., alarm panels, access control)
  • Medical devices (e.g., basic monitoring equipment)

Features:

  • 4-bit architecture
  • On-chip ROM (Read-Only Memory)
  • On-chip RAM (Random-Access Memory)
  • Programmable I/O (Input/Output) pins
  • Timer/counter
  • Interrupt capability
  • Low power consumption

Benefits:

  • Provides a cost-effective solution for embedded control applications.
  • Reduces system component count due to integrated peripherals.
  • Enables low power operation for battery-powered devices.
  • Offers flexibility in application design through programmable I/O pins.

Additional Details:

The COP444C microcontroller family is based on a simple, easy-to-use architecture. The instruction set is designed for efficient code execution, and the integrated peripherals minimize the need for external components. The specific features and memory capacity of the COP444C-XXX/D variant depend on the customer-specified options indicated by the XXX portion of the part number.

The microcontroller typically includes features such as a programmable timer/counter for timing and event counting, interrupt capability for responding to external events, and a variety of I/O pins that can be configured as inputs or outputs. The low power consumption makes it suitable for applications where battery life is a critical concern.

Development tools for the COP400 family include assemblers, simulators, and emulators. These tools enable developers to write, debug, and test their code before programming the microcontroller.

You May Also Be Interested in

Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
AVX Corp/Kyocera Corp
Lowest to $0.9794
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
TDK Corporation
Lowest to $0.5994

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess