EN
  • EN
  • DE

CLC110AJE

Part No CLC110AJE
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Wideband, Closed-Loop Monolithic Buffer Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1161788-CLC110AJE
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CLC110AJE CAD Model

Description

The CLC110AJE is a high-speed operational amplifier manufactured by National Semiconductor, now part of Texas Instruments (TI). It is designed for applications requiring wide bandwidth, high slew rate, and excellent DC precision. This amplifier is suitable for a variety of signal processing and data acquisition tasks.

Applications

  • Video Amplification: Used in video amplifiers and drivers for high-resolution video signals.
  • Data Acquisition Systems: Suitable for use in high-speed data acquisition systems.
  • Instrumentation Amplifiers: Can be used as a building block for instrumentation amplifiers.
  • High-Speed Signal Processing: Employed in circuits requiring high-speed signal processing.
  • Active Filters: Used in active filter designs requiring high bandwidth.

Features

  • Wide Bandwidth: Offers a wide bandwidth for high-speed signal amplification.
  • High Slew Rate: Provides a high slew rate for fast signal response.
  • Low Input Offset Voltage: Features low input offset voltage for accurate DC performance.
  • Low Noise: Offers low noise performance for sensitive signal applications.
  • High Open-Loop Gain: Provides high open-loop gain for accurate amplification.

Benefits

  • Improved Signal Accuracy: High gain and low offset voltage ensure accurate signal amplification.
  • Fast Signal Response: High slew rate allows for fast signal response and minimal distortion.
  • Enhanced System Performance: Wide bandwidth enables high-speed signal processing and improved system performance.
  • Reduced Noise: Low noise performance improves signal-to-noise ratio.
  • Versatile Application: Suitable for a wide range of applications due to its high-performance characteristics.

Additional Details

The CLC110AJE typically requires dual power supplies and can be easily integrated into existing circuits. Key technical specifications include the bandwidth, slew rate, input offset voltage, and input bias current. Proper bypassing of the power supply pins is essential for optimal performance. The datasheet provides detailed information on electrical characteristics, application circuits, and layout recommendations.

You May Also Be Interested in

Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess